Win Source Electronics Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1283CN 072446-LTC1283CN

Description
Manufacturer: Linear Technology Win Source Part Number: 072446-LTC1283CN Packaging: Tube/Rail Type: Data Acquisition System (DAS) Mounting: Through Hole Data Interface: Serial, Parallel Resolution (Bits): 10 b Voltage Supply Source: Dual ± Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PDIP Supply Voltage - Operating: ±3.3V, 3 V to 3.6 V Sampling Rate: 15k
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072446-LTC1283CN Packaging: Tube/Rail Type: Data Acquisition System (DAS) Mounting: Through Hole Data Interface: Serial, Parallel Resolution (Bits): 10 b Voltage Supply Source: Dual ± Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PDIP Supply Voltage - Operating: ±3.3V, 3 V to 3.6 V Sampling Rate: 15k
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1283CN - 072446-LTC1283CN - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1283CN
072446-LTC1283CN
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1283CN 072446-LTC1283CN
Manufacturer: Linear Technology Win Source Part Number: 072446-LTC1283CN Packaging: Tube/Rail Type: Data Acquisition System (DAS) Mounting: Through Hole Data Interface: Serial, Parallel Resolution (Bits): 10 b Voltage Supply Source: Dual ± Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PDIP Supply Voltage - Operating: ±3.3V, 3 V to 3.6 V Sampling Rate: 15k

Manufacturer: Linear Technology
Win Source Part Number: 072446-LTC1283CN
Packaging: Tube/Rail
Type: Data Acquisition System (DAS)
Mounting: Through Hole
Data Interface: Serial, Parallel
Resolution (Bits): 10 b
Voltage Supply Source: Dual ±
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PDIP
Supply Voltage - Operating: ±3.3V, 3 V to 3.6 V
Sampling Rate: 15k

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 072446-LTC1283CN
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1283CN
Interface Type Serial; Parallel; Serial, Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Parallel; Parallel
Package Type SSOP
Packing Method Tube; Tube
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP-EP
Packing Method Tube; Tube/Rail
View Details