Manufacturer: Linear Technology
Win Source Part Number: 782554-LTC2297IUP#TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Features: Simultaneous Sampling
Package: 64-WFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 2
Operating Supply Voltage: 2.7 V ~ 3.4 V
Input Type: Differential, Single Ended
Architecture: Pipelined
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 3.4 V
Resolution: 14
Number of Converters: 2
Family Name: LTC2297
Categories: Integrated Circuits (ICs)
Sampling Rate: 40M
Manufacturer Package: 64-QFN (9x9)
Alternative Parts (Cross-Reference): ADC12DL066CIVS; ADS5232IPAGT; ADS5231IPAGTG4; ADC12DL040CIVSX;
Introduction Date: December 06, 2004
ECCN: 3A991.c.3
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 782554-LTC2297IUP#TRPBF |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2297IUP#TRPBF |
| Interface Type | Parallel; Parallel |