Win Source Electronics Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2321IUFD-16#PBF 1072124-LTC2321IUFD-16#PBF

Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1072124-LTC2321IUFD- 16#PBF Packaging: Cut Tape Mounting: SMD (SMT) Number of Inputs: 2 Interface: LVDS, SPI, Serial Number of Bits: 16 Number of A/D Converters: 2 Number of Pins: 28 Resolution: 2 B Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: QFN Sampling Rate: 2 Msps Alternative Parts (Cross-Reference): ADS1204IRHBT; ADS7861IBRHBT; ADS7861IRHBT; AD7689ACPZ; LTC2321CUFD-16#PBF; LTC2323IUFD-12#PBF; LTC2323CUFD-12#PBF; ADS7861IRHBTG4; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V
Request a Quote
Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1072124-LTC2321IUFD- 16#PBF Packaging: Cut Tape Mounting: SMD (SMT) Number of Inputs: 2 Interface: LVDS, SPI, Serial Number of Bits: 16 Number of A/D Converters: 2 Number of Pins: 28 Resolution: 2 B Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: QFN Sampling Rate: 2 Msps Alternative Parts (Cross-Reference): ADS1204IRHBT; ADS7861IBRHBT; ADS7861IRHBT; AD7689ACPZ; LTC2321CUFD-16#PBF; LTC2323IUFD-12#PBF; LTC2323CUFD-12#PBF; ADS7861IRHBTG4; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2321IUFD-16#PBF - 1072124-LTC2321IUFD-16#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2321IUFD-16#PBF
1072124-LTC2321IUFD-16#PBF
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2321IUFD-16#PBF 1072124-LTC2321IUFD-16#PBF
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1072124-LTC2321IUFD- 16#PBF Packaging: Cut Tape Mounting: SMD (SMT) Number of Inputs: 2 Interface: LVDS, SPI, Serial Number of Bits: 16 Number of A/D Converters: 2 Number of Pins: 28 Resolution: 2 B Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: QFN Sampling Rate: 2 Msps Alternative Parts (Cross-Reference): ADS1204IRHBT; ADS7861IBRHBT; ADS7861IRHBT; AD7689ACPZ; LTC2321CUFD-16#PBF; LTC2323IUFD-12#PBF; LTC2323CUFD-12#PBF; ADS7861IRHBTG4; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V

Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1072124-LTC2321IUFD-16#PBF
Packaging: Cut Tape
Mounting: SMD (SMT)
Number of Inputs: 2
Interface: LVDS, SPI, Serial
Number of Bits: 16
Number of A/D Converters: 2
Number of Pins: 28
Resolution: 2 B
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: QFN
Sampling Rate: 2 Msps
Alternative Parts (Cross-Reference): ADS1204IRHBT; ADS7861IBRHBT; ADS7861IRHBT; AD7689ACPZ; LTC2321CUFD-16#PBF; LTC2323IUFD-12#PBF; LTC2323CUFD-12#PBF; ADS7861IRHBTG4;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1072124-LTC2321IUFD-16#PBF
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2321IUFD-16#PBF
Interface Type Serial; SPI; LVDS, SPI, Serial
Package Type QFN
Packing Method Tape Reel; Cut Tape
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1290DCSW#PBF - 108796-LTC1290DCSW#PBF - Win Source Electronics
Specs
Interface Type Serial; Parallel; Serial, Parallel
Package Type SOIC; 20-SOIC
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Parallel; LVDS - Parallel, Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details