Win Source Electronics Evaluation Boards - Analog to Digital Converters (ADCs) - DC851A-R 782528-DC851A-R

Description
Manufacturer: Linear Technology Win Source Part Number: 782528-DC851A-R Data Interface: Parallel Supplied Contents: Board(s) Resolution: 10 Utilized IC / Part: LTC2286 Number of Converters: 2 Input Range: 1 ~ 2 Vpp Family Name: DC851A Power (Typ) @ Conditions: 150mW @ 25MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 25M ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782528-DC851A-R Data Interface: Parallel Supplied Contents: Board(s) Resolution: 10 Utilized IC / Part: LTC2286 Number of Converters: 2 Input Range: 1 ~ 2 Vpp Family Name: DC851A Power (Typ) @ Conditions: 150mW @ 25MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 25M ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Evaluation Boards - Analog to Digital Converters (ADCs) - DC851A-R
782528-DC851A-R
Evaluation Boards - Analog to Digital Converters (ADCs) - DC851A-R 782528-DC851A-R
Manufacturer: Linear Technology Win Source Part Number: 782528-DC851A-R Data Interface: Parallel Supplied Contents: Board(s) Resolution: 10 Utilized IC / Part: LTC2286 Number of Converters: 2 Input Range: 1 ~ 2 Vpp Family Name: DC851A Power (Typ) @ Conditions: 150mW @ 25MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 25M ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782528-DC851A-R
Data Interface: Parallel
Supplied Contents: Board(s)
Resolution: 10
Utilized IC / Part: LTC2286
Number of Converters: 2
Input Range: 1 ~ 2 Vpp
Family Name: DC851A
Power (Typ) @ Conditions: 150mW @ 25MSPS
Categories: Development Boards, Kits, Programmers
Sampling Rate: 25M
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782528-DC851A-R
Product Name Evaluation Boards - Analog to Digital Converters (ADCs) - DC851A-R
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2487IDE#PBF - 020534-LTC2487IDE#PBF - Win Source Electronics
Specs
Interface Type I2C; I2C
Package Type 14-DFN (4x3)
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type 14-DFN (4x3)
Packing Method Tube; Tube/Rail
View Details