Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2492IDE#PBF 020535-LTC2492IDE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020535-LTC2492IDE#PB F Packaging: Tube/Rail Configuration: MUX-ADC Number of Inputs: 2, 4 Input Type: Differential, Single Ended Number of Bits: 24 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-DFN (4x3) Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 7.5 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020535-LTC2492IDE#PB F Packaging: Tube/Rail Configuration: MUX-ADC Number of Inputs: 2, 4 Input Type: Differential, Single Ended Number of Bits: 24 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-DFN (4x3) Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 7.5 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2492IDE#PBF
020535-LTC2492IDE#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2492IDE#PBF 020535-LTC2492IDE#PBF
Manufacturer: Linear Technology Win Source Part Number: 020535-LTC2492IDE#PB F Packaging: Tube/Rail Configuration: MUX-ADC Number of Inputs: 2, 4 Input Type: Differential, Single Ended Number of Bits: 24 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-DFN (4x3) Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 7.5 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 020535-LTC2492IDE#PBF
Packaging: Tube/Rail
Configuration: MUX-ADC
Number of Inputs: 2, 4
Input Type: Differential, Single Ended
Number of Bits: 24
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-DFN (4x3)
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 7.5
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 020535-LTC2492IDE#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2492IDE#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; TSSOP; 48-TSSOP
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2312HTS8-12#TRMPBF - 1025791-LTC2312HTS8-12#TRMPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOT-23-8
Packing Method Tape Reel; Cut Tape (CT)
View Details
Specs
Interface Type Serial; Parallel; Serial, Parallel
Package Type DIP
Packing Method Tube; Tube
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details