Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2487IDE#PBF 020534-LTC2487IDE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020534-LTC2487IDE#PB F Packaging: Tube/Rail Features: Selectable Address, Temperature Sensor Configuration: MUX-ADC Number of Inputs: 2, 4 Input Type: Differential, Single Ended Number of Bits: 16 Data Interface: I2C Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-DFN (4x3) Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 15
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020534-LTC2487IDE#PB F Packaging: Tube/Rail Features: Selectable Address, Temperature Sensor Configuration: MUX-ADC Number of Inputs: 2, 4 Input Type: Differential, Single Ended Number of Bits: 16 Data Interface: I2C Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-DFN (4x3) Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2487IDE#PBF - 020534-LTC2487IDE#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2487IDE#PBF
020534-LTC2487IDE#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2487IDE#PBF 020534-LTC2487IDE#PBF
Manufacturer: Linear Technology Win Source Part Number: 020534-LTC2487IDE#PB F Packaging: Tube/Rail Features: Selectable Address, Temperature Sensor Configuration: MUX-ADC Number of Inputs: 2, 4 Input Type: Differential, Single Ended Number of Bits: 16 Data Interface: I2C Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-DFN (4x3) Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 15

Manufacturer: Linear Technology
Win Source Part Number: 020534-LTC2487IDE#PBF
Packaging: Tube/Rail
Features: Selectable Address, Temperature Sensor
Configuration: MUX-ADC
Number of Inputs: 2, 4
Input Type: Differential, Single Ended
Number of Bits: 16
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-DFN (4x3)
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 15

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 020534-LTC2487IDE#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2487IDE#PBF
Interface Type I2C; I2C
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2361HS6#TRPBF - 115578-LTC2361HS6#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type TSOT-23-6
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type Parallel; Parallel
Package Type DIP
Packing Method Tube; Tube
View Details