Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2265CUJ-14#TRPBF 782504-LTC2265CUJ-14#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782504-LTC2265CUJ-14 #TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Features: Simultaneous Sampling Package: 40-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 1.7 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Serial Reference Type: External, Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 14 Number of Converters: 2 Family Name: LTC2265 Categories: Integrated Circuits (ICs) Sampling Rate: 65M Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): ADC3223IRGZR; ADC3223IRGZ25; ADC3243IRGZ25; ADC3243IRGZT; Introduction Date: January 19, 2010 ECCN: 3A991.c.3 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782504-LTC2265CUJ-14 #TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Features: Simultaneous Sampling Package: 40-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 1.7 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Serial Reference Type: External, Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 14 Number of Converters: 2 Family Name: LTC2265 Categories: Integrated Circuits (ICs) Sampling Rate: 65M Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): ADC3223IRGZR; ADC3223IRGZ25; ADC3243IRGZ25; ADC3243IRGZT; Introduction Date: January 19, 2010 ECCN: 3A991.c.3 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2265CUJ-14#TRPBF
782504-LTC2265CUJ-14#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2265CUJ-14#TRPBF 782504-LTC2265CUJ-14#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782504-LTC2265CUJ-14 #TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Features: Simultaneous Sampling Package: 40-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 1.7 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Serial Reference Type: External, Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 14 Number of Converters: 2 Family Name: LTC2265 Categories: Integrated Circuits (ICs) Sampling Rate: 65M Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): ADC3223IRGZR; ADC3223IRGZ25; ADC3243IRGZ25; ADC3243IRGZT; Introduction Date: January 19, 2010 ECCN: 3A991.c.3 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782504-LTC2265CUJ-14#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Features: Simultaneous Sampling
Package: 40-WFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 2
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Serial
Reference Type: External, Internal
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Resolution: 14
Number of Converters: 2
Family Name: LTC2265
Categories: Integrated Circuits (ICs)
Sampling Rate: 65M
Manufacturer Package: 40-QFN (6x6)
Alternative Parts (Cross-Reference): ADC3223IRGZR; ADC3223IRGZ25; ADC3243IRGZ25; ADC3243IRGZT;
Introduction Date: January 19, 2010
ECCN: 3A991.c.3
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782504-LTC2265CUJ-14#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2265CUJ-14#TRPBF
Interface Type Serial; LVDS - Serial
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2497CUHF#TRPBF - 126150-LTC2497CUHF#TRPBF - Win Source Electronics
Specs
Interface Type I2C; I2C
Package Type 38-QFN (5x7)
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type 38-QFN (5x7)
Packing Method Tape Reel; Reel - TR
View Details