Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2445CUHF#TRPBF 1061683-LTC2445CUHF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1061683-LTC2445CUHF# TRPBF Packaging: Reel - TR Configuration: MUX-ADC Number of Inputs: 4, 8 Input Type: Differential, Single Ended Number of Bits: 24 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 38-QFN (5x7) Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 8k Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1061683-LTC2445CUHF# TRPBF Packaging: Reel - TR Configuration: MUX-ADC Number of Inputs: 4, 8 Input Type: Differential, Single Ended Number of Bits: 24 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 38-QFN (5x7) Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 8k Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2445CUHF#TRPBF
1061683-LTC2445CUHF#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2445CUHF#TRPBF 1061683-LTC2445CUHF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1061683-LTC2445CUHF# TRPBF Packaging: Reel - TR Configuration: MUX-ADC Number of Inputs: 4, 8 Input Type: Differential, Single Ended Number of Bits: 24 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 38-QFN (5x7) Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 8k Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1061683-LTC2445CUHF#TRPBF
Packaging: Reel - TR
Configuration: MUX-ADC
Number of Inputs: 4, 8
Input Type: Differential, Single Ended
Number of Bits: 24
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 38-QFN (5x7)
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 8k
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1061683-LTC2445CUHF#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2445CUHF#TRPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type 32-QFN (5x5)
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Specs
Interface Type I2C; I2C
Package Type SOP; 12-MSOP
Packing Method Tape Reel; Reel - TR
View Details