Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2497CUHF#TRPBF 126150-LTC2497CUHF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 126150-LTC2497CUHF#T RPBF Packaging: Reel - TR Features: Selectable Address Configuration: MUX-ADC Number of Inputs: 8, 16 Input Type: Differential, Single Ended Number of Bits: 16 Data Interface: I2C Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 38-QFN (5x7) Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 7.5
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 126150-LTC2497CUHF#T RPBF Packaging: Reel - TR Features: Selectable Address Configuration: MUX-ADC Number of Inputs: 8, 16 Input Type: Differential, Single Ended Number of Bits: 16 Data Interface: I2C Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 38-QFN (5x7) Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 7.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2497CUHF#TRPBF - 126150-LTC2497CUHF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2497CUHF#TRPBF
126150-LTC2497CUHF#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2497CUHF#TRPBF 126150-LTC2497CUHF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 126150-LTC2497CUHF#T RPBF Packaging: Reel - TR Features: Selectable Address Configuration: MUX-ADC Number of Inputs: 8, 16 Input Type: Differential, Single Ended Number of Bits: 16 Data Interface: I2C Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 38-QFN (5x7) Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 7.5

Manufacturer: Linear Technology
Win Source Part Number: 126150-LTC2497CUHF#TRPBF
Packaging: Reel - TR
Features: Selectable Address
Configuration: MUX-ADC
Number of Inputs: 8, 16
Input Type: Differential, Single Ended
Number of Bits: 16
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 38-QFN (5x7)
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 7.5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 126150-LTC2497CUHF#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2497CUHF#TRPBF
Interface Type I2C; I2C
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; TSSOP; 48-TSSOP
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type Parallel; LVDS - Parallel, Parallel
Package Type 64-QFN (9x9)
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1861HMS#PBF - 072517-LTC1861HMS#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP
Packing Method Tube; Tube/Rail
View Details