Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2259CUJ-16#PBF 782494-LTC2259CUJ-16#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782494-LTC2259CUJ-16 #PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 40-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 1.7 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel, Parallel Reference Type: External, Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 16 Number of Converters: 1 Family Name: LTC2259 Categories: Integrated Circuits (ICs) Sampling Rate: 80M Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): KAD5512P-12Q48; ISLA214P13IRZ; ISLA216P13IR1Z; KAD5514P-12Q72; Introduction Date: February 26, 2010 ECCN: 3A001.a.5.a.5 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782494-LTC2259CUJ-16 #PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 40-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 1.7 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel, Parallel Reference Type: External, Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 16 Number of Converters: 1 Family Name: LTC2259 Categories: Integrated Circuits (ICs) Sampling Rate: 80M Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): KAD5512P-12Q48; ISLA214P13IRZ; ISLA216P13IR1Z; KAD5514P-12Q72; Introduction Date: February 26, 2010 ECCN: 3A001.a.5.a.5 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2259CUJ-16#PBF
782494-LTC2259CUJ-16#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2259CUJ-16#PBF 782494-LTC2259CUJ-16#PBF
Manufacturer: Linear Technology Win Source Part Number: 782494-LTC2259CUJ-16 #PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 40-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 1.7 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel, Parallel Reference Type: External, Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 16 Number of Converters: 1 Family Name: LTC2259 Categories: Integrated Circuits (ICs) Sampling Rate: 80M Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): KAD5512P-12Q48; ISLA214P13IRZ; ISLA216P13IR1Z; KAD5514P-12Q72; Introduction Date: February 26, 2010 ECCN: 3A001.a.5.a.5 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 782494-LTC2259CUJ-16#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 40-WFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Parallel, Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Resolution: 16
Number of Converters: 1
Family Name: LTC2259
Categories: Integrated Circuits (ICs)
Sampling Rate: 80M
Manufacturer Package: 40-QFN (6x6)
Alternative Parts (Cross-Reference): KAD5512P-12Q48; ISLA214P13IRZ; ISLA216P13IR1Z; KAD5514P-12Q72;
Introduction Date: February 26, 2010
ECCN: 3A001.a.5.a.5
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782494-LTC2259CUJ-16#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2259CUJ-16#PBF
Interface Type Parallel; LVDS - Parallel, Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Serial; Parallel; Serial, Parallel
Package Type DIP
Packing Method Tube; Tube
View Details
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1321166-LTC2377CMS-18#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 16-TFSOP (0.118", 3.00mm Width)
Packing Method Bulk; Bulk
View Details
Specs
Interface Type SPI; SPI
Package Type 38-QFN (5x7)
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1197IS8#TRPBF - 112653-LTC1197IS8#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details