Win Source Electronics Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1290CCJ 1207328-LTC1290CCJ

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207328-LTC1290CCJ Packaging: Tube Type: Data Acquisition System (DAS), ADC Mounting Style: Through Hole Sampling Rate (Per Second): 50k Data Interface: Serial, Parallel Number of Channels: 8 Resolution (Bits): 12 b Voltage Supply Source: Dual ± Categories: Integrated Circuits Supplier Device Package: 20-CDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 20-CDIP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: LTC1290 Manufacturer Pack Quantity: 18 MSL Level: 1 (Unlimited) Supply Voltage (V): ±5V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207328-LTC1290CCJ Packaging: Tube Type: Data Acquisition System (DAS), ADC Mounting Style: Through Hole Sampling Rate (Per Second): 50k Data Interface: Serial, Parallel Number of Channels: 8 Resolution (Bits): 12 b Voltage Supply Source: Dual ± Categories: Integrated Circuits Supplier Device Package: 20-CDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 20-CDIP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: LTC1290 Manufacturer Pack Quantity: 18 MSL Level: 1 (Unlimited) Supply Voltage (V): ±5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1290CCJ
1207328-LTC1290CCJ
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1290CCJ 1207328-LTC1290CCJ
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1207328-LTC1290CCJ Packaging: Tube Type: Data Acquisition System (DAS), ADC Mounting Style: Through Hole Sampling Rate (Per Second): 50k Data Interface: Serial, Parallel Number of Channels: 8 Resolution (Bits): 12 b Voltage Supply Source: Dual ± Categories: Integrated Circuits Supplier Device Package: 20-CDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 20-CDIP Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: LTC1290 Manufacturer Pack Quantity: 18 MSL Level: 1 (Unlimited) Supply Voltage (V): ±5V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1207328-LTC1290CCJ
Packaging: Tube
Type: Data Acquisition System (DAS), ADC
Mounting Style: Through Hole
Sampling Rate (Per Second): 50k
Data Interface: Serial, Parallel
Number of Channels: 8
Resolution (Bits): 12 b
Voltage Supply Source: Dual ±
Categories: Integrated Circuits
Supplier Device Package: 20-CDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 20-CDIP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: LTC1290
Manufacturer Pack Quantity: 18
MSL Level: 1 (Unlimited)
Supply Voltage (V): ±5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1207328-LTC1290CCJ
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1290CCJ
Interface Type Serial; Parallel; Serial, Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Parallel; LVDS - Parallel, Parallel
Package Type 64-QFN (9x9)
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details