Win Source Electronics Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1321166-LTC2377CMS-18#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1321166-LTC2377CMS-1 8#PBF Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Architecture: SAR Number of Bits: 18 Sampling Rate (Per Second): 500k Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Voltage - Supply, Analog: 2.375V ~ 2.625V Voltage - Supply, Digital: 2.375V ~ 2.625V Supplier Device Package: 16-MSOP Temperature Range - Operating: 0°C ~ 70°C Case / Package: 16-TFSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 71 HTSUS: 8542.39.0001 Other Part Number: ANALINLTC2377CMS-18# PBF,2156-LTC2377CMS- 18#PBF
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1321166-LTC2377CMS-1 8#PBF Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Architecture: SAR Number of Bits: 18 Sampling Rate (Per Second): 500k Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Voltage - Supply, Analog: 2.375V ~ 2.625V Voltage - Supply, Digital: 2.375V ~ 2.625V Supplier Device Package: 16-MSOP Temperature Range - Operating: 0°C ~ 70°C Case / Package: 16-TFSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 71 HTSUS: 8542.39.0001 Other Part Number: ANALINLTC2377CMS-18# PBF,2156-LTC2377CMS- 18#PBF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1321166-LTC2377CMS-18#PBF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1321166-LTC2377CMS-18#PBF
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1321166-LTC2377CMS-18#PBF
Manufacturer: Linear Technology Win Source Part Number: 1321166-LTC2377CMS-1 8#PBF Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Architecture: SAR Number of Bits: 18 Sampling Rate (Per Second): 500k Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Voltage - Supply, Analog: 2.375V ~ 2.625V Voltage - Supply, Digital: 2.375V ~ 2.625V Supplier Device Package: 16-MSOP Temperature Range - Operating: 0°C ~ 70°C Case / Package: 16-TFSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 71 HTSUS: 8542.39.0001 Other Part Number: ANALINLTC2377CMS-18# PBF,2156-LTC2377CMS- 18#PBF

Manufacturer: Linear Technology
Win Source Part Number: 1321166-LTC2377CMS-18#PBF
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Architecture: SAR
Number of Bits: 18
Sampling Rate (Per Second): 500k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Voltage - Supply, Analog: 2.375V ~ 2.625V
Voltage - Supply, Digital: 2.375V ~ 2.625V
Supplier Device Package: 16-MSOP
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 16-TFSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 71
HTSUS: 8542.39.0001
Other Part Number: ANALINLTC2377CMS-18#PBF,2156-LTC2377CMS-18#PBF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1321166-LTC2377CMS-18#PBF
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1318301-LTC1276ACN#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type DIP; 24-DIP (0.300", 7.62mm)
Packing Method Bulk; Bulk
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1861HMS#PBF - 072517-LTC1861HMS#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Parallel; SPI; SPI, Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Specs
Interface Type SPI; SPI
Package Type TSOT-23-6
Packing Method Tape Reel; Reel - TR
View Details