Manufacturer: Linear Technology
Win Source Part Number: 782493-LTC2259CUJ-16
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 40-WFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Parallel, Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Resolution: 16
Number of Converters: 1
Family Name: LTC2259
Categories: Integrated Circuits (ICs)
Sampling Rate: 80M
Manufacturer Package: 40-QFN (6x6)
Alternative Parts (Cross-Reference): KAD5512P-12Q72; ISLA216P13IRZ; KAD5512P-12Q48; KAD5512HP-12Q48;
Introduction Date: February 26, 2010
ECCN: 3A001.a.5.a.5
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 782493-LTC2259CUJ-16#TRPBF |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2259CUJ-16#TRPBF |
| Interface Type | Parallel; LVDS - Parallel, Parallel |