Win Source Electronics Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1318301-LTC1276ACN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1318301-LTC1276ACN#P BF Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Bulk Standard Package: 1 Mounting: Through Hole Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Architecture: SAR Number of Bits: 12 Sampling Rate (Per Second): 300k Data Interface: Parallel Number of A/D Converters: 1 Reference Type: Internal Voltage - Supply, Analog: ±5V, 5V Voltage - Supply, Digital: 5V Supplier Device Package: 24-PDIP Temperature Range - Operating: 0°C ~ 70°C Case / Package: 24-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 71 HTSUS: 8542.39.0001 Other Part Number: ANALINLTC1276ACN#PBF ,2156-LTC1276ACN#PBF
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1318301-LTC1276ACN#P BF Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Bulk Standard Package: 1 Mounting: Through Hole Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Architecture: SAR Number of Bits: 12 Sampling Rate (Per Second): 300k Data Interface: Parallel Number of A/D Converters: 1 Reference Type: Internal Voltage - Supply, Analog: ±5V, 5V Voltage - Supply, Digital: 5V Supplier Device Package: 24-PDIP Temperature Range - Operating: 0°C ~ 70°C Case / Package: 24-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 71 HTSUS: 8542.39.0001 Other Part Number: ANALINLTC1276ACN#PBF ,2156-LTC1276ACN#PBF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1318301-LTC1276ACN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1318301-LTC1276ACN#PBF
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1318301-LTC1276ACN#PBF
Manufacturer: Linear Technology Win Source Part Number: 1318301-LTC1276ACN#P BF Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Bulk Standard Package: 1 Mounting: Through Hole Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Architecture: SAR Number of Bits: 12 Sampling Rate (Per Second): 300k Data Interface: Parallel Number of A/D Converters: 1 Reference Type: Internal Voltage - Supply, Analog: ±5V, 5V Voltage - Supply, Digital: 5V Supplier Device Package: 24-PDIP Temperature Range - Operating: 0°C ~ 70°C Case / Package: 24-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 71 HTSUS: 8542.39.0001 Other Part Number: ANALINLTC1276ACN#PBF ,2156-LTC1276ACN#PBF

Manufacturer: Linear Technology
Win Source Part Number: 1318301-LTC1276ACN#PBF
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Packaging: Bulk
Standard Package: 1
Mounting: Through Hole
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Architecture: SAR
Number of Bits: 12
Sampling Rate (Per Second): 300k
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: Internal
Voltage - Supply, Analog: ±5V, 5V
Voltage - Supply, Digital: 5V
Supplier Device Package: 24-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 24-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 71
HTSUS: 8542.39.0001
Other Part Number: ANALINLTC1276ACN#PBF,2156-LTC1276ACN#PBF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1318301-LTC1276ACN#PBF
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOP; 8-MSOP
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1403AHMSE#TRPBF - 113801-LTC1403AHMSE#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP-EP
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1403AIMSE#PBF - 020466-LTC1403AIMSE#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP-EP
Packing Method Tube; Tube/Rail
View Details
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1321288-LTC2379HMS-18#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 16-TFSOP (0.118", 3.00mm Width)
Packing Method Bulk; Bulk
View Details