Win Source Electronics Evaluation Boards - Analog to Digital Converters (ADCs) - DC782A-L 782463-DC782A-L

Description
Manufacturer: Linear Technology Win Source Part Number: 782463-DC782A-L Data Interface: Parallel Supplied Contents: Board(s) Resolution: 10 Utilized IC / Part: LTC2239 Number of Converters: 1 Input Range: 1 ~ 2 Vpp Family Name: DC782A-L Power (Typ) @ Conditions: 211mW @ 80MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 80M Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782463-DC782A-L Data Interface: Parallel Supplied Contents: Board(s) Resolution: 10 Utilized IC / Part: LTC2239 Number of Converters: 1 Input Range: 1 ~ 2 Vpp Family Name: DC782A-L Power (Typ) @ Conditions: 211mW @ 80MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 80M Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Evaluation Boards - Analog to Digital Converters (ADCs) - DC782A-L
782463-DC782A-L
Evaluation Boards - Analog to Digital Converters (ADCs) - DC782A-L 782463-DC782A-L
Manufacturer: Linear Technology Win Source Part Number: 782463-DC782A-L Data Interface: Parallel Supplied Contents: Board(s) Resolution: 10 Utilized IC / Part: LTC2239 Number of Converters: 1 Input Range: 1 ~ 2 Vpp Family Name: DC782A-L Power (Typ) @ Conditions: 211mW @ 80MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 80M Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 782463-DC782A-L
Data Interface: Parallel
Supplied Contents: Board(s)
Resolution: 10
Utilized IC / Part: LTC2239
Number of Converters: 1
Input Range: 1 ~ 2 Vpp
Family Name: DC782A-L
Power (Typ) @ Conditions: 211mW @ 80MSPS
Categories: Development Boards, Kits, Programmers
Sampling Rate: 80M
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782463-DC782A-L
Product Name Evaluation Boards - Analog to Digital Converters (ADCs) - DC782A-L
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1279CSW#TRPBF - 133986-LTC1279CSW#TRPBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOIC; 24-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1321192-LTC1294BCN#PBF - Win Source Electronics
Specs
Interface Type Serial; Parallel; Serial, Parallel
Package Type DIP; 20-DIP (0.300", 7.62mm)
Packing Method Bulk; Bulk
View Details
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1318322-LTC1275BCSW#TRPBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOIC; 24-SOIC (0.295", 7.50mm Width)
Packing Method Bulk; Bulk
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP-EP
Packing Method Tube; Tube/Rail
View Details