Win Source Electronics Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1318322-LTC1275BCSW#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1318322-LTC1275BCSW# TRPBF Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Architecture: SAR Number of Bits: 12 Sampling Rate (Per Second): 300k Data Interface: Parallel Number of A/D Converters: 1 Reference Type: Internal Voltage - Supply, Analog: 5V, -2.45V ~ 5.25 Voltage - Supply, Digital: 5V Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C Case / Package: 24-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 85 HTSUS: 8542.39.0001 Other Part Number: ANALINLTC1275BCSW#TR PBF,2156-LTC1275BCSW #TRPBF
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1318322-LTC1275BCSW# TRPBF Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Architecture: SAR Number of Bits: 12 Sampling Rate (Per Second): 300k Data Interface: Parallel Number of A/D Converters: 1 Reference Type: Internal Voltage - Supply, Analog: 5V, -2.45V ~ 5.25 Voltage - Supply, Digital: 5V Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C Case / Package: 24-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 85 HTSUS: 8542.39.0001 Other Part Number: ANALINLTC1275BCSW#TR PBF,2156-LTC1275BCSW #TRPBF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1318322-LTC1275BCSW#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1318322-LTC1275BCSW#TRPBF
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1318322-LTC1275BCSW#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1318322-LTC1275BCSW# TRPBF Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Architecture: SAR Number of Bits: 12 Sampling Rate (Per Second): 300k Data Interface: Parallel Number of A/D Converters: 1 Reference Type: Internal Voltage - Supply, Analog: 5V, -2.45V ~ 5.25 Voltage - Supply, Digital: 5V Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C Case / Package: 24-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 85 HTSUS: 8542.39.0001 Other Part Number: ANALINLTC1275BCSW#TR PBF,2156-LTC1275BCSW #TRPBF

Manufacturer: Linear Technology
Win Source Part Number: 1318322-LTC1275BCSW#TRPBF
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Architecture: SAR
Number of Bits: 12
Sampling Rate (Per Second): 300k
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: Internal
Voltage - Supply, Analog: 5V, -2.45V ~ 5.25
Voltage - Supply, Digital: 5V
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 24-SOIC (0.295", 7.50mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 85
HTSUS: 8542.39.0001
Other Part Number: ANALINLTC1275BCSW#TRPBF,2156-LTC1275BCSW#TRPBF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1318322-LTC1275BCSW#TRPBF
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP-EP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details