Win Source Electronics Evaluation Boards - Analog to Digital Converters (ADCs) - DC782A-N 782459-DC782A-N

Description
Manufacturer: Linear Technology Win Source Part Number: 782459-DC782A-N Data Interface: Parallel Supplied Contents: Board(s) Resolution: 10 Utilized IC / Part: LTC2237 Number of Converters: 1 Input Range: 1 ~ 2 Vpp Family Name: DC782A-N Power (Typ) @ Conditions: 120mW @ 40MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 40M Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782459-DC782A-N Data Interface: Parallel Supplied Contents: Board(s) Resolution: 10 Utilized IC / Part: LTC2237 Number of Converters: 1 Input Range: 1 ~ 2 Vpp Family Name: DC782A-N Power (Typ) @ Conditions: 120mW @ 40MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 40M Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Evaluation Boards - Analog to Digital Converters (ADCs) - DC782A-N
782459-DC782A-N
Evaluation Boards - Analog to Digital Converters (ADCs) - DC782A-N 782459-DC782A-N
Manufacturer: Linear Technology Win Source Part Number: 782459-DC782A-N Data Interface: Parallel Supplied Contents: Board(s) Resolution: 10 Utilized IC / Part: LTC2237 Number of Converters: 1 Input Range: 1 ~ 2 Vpp Family Name: DC782A-N Power (Typ) @ Conditions: 120mW @ 40MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 40M Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 782459-DC782A-N
Data Interface: Parallel
Supplied Contents: Board(s)
Resolution: 10
Utilized IC / Part: LTC2237
Number of Converters: 1
Input Range: 1 ~ 2 Vpp
Family Name: DC782A-N
Power (Typ) @ Conditions: 120mW @ 40MSPS
Categories: Development Boards, Kits, Programmers
Sampling Rate: 40M
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782459-DC782A-N
Product Name Evaluation Boards - Analog to Digital Converters (ADCs) - DC782A-N
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Operating Temperature -40 to 85 C (-40 to 185 F)
Sample Rate 105000 kSamples/Sec
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP-EP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type TSOT-23-8
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type Serial; Parallel; Serial, Parallel
Package Type DIP; PDIP; 20-PDIP
Packing Method Tube; Tube/Rail
View Details