Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2174CUKG-14#TRPBF 782384-LTC2174CUKG-14#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782384-LTC2174CUKG-1 4#TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Features: Simultaneous Sampling Package: 52-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 4 Operating Supply Voltage: 1.7 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Serial Reference Type: External, Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 14 Number of Converters: 4 Family Name: LTC2174 Categories: Integrated Circuits (ICs) Sampling Rate: 105M Manufacturer Package: 52-QFN (7x8) Alternative Parts (Cross-Reference): LTC2174CUKG-14#PBF; LTC2174IUKG-14#PBF; LTC2174IUKG-14#TRPBF ; Introduction Date: July 22, 2009 ECCN: 3A991.c.3 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782384-LTC2174CUKG-1 4#TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Features: Simultaneous Sampling Package: 52-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 4 Operating Supply Voltage: 1.7 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Serial Reference Type: External, Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 14 Number of Converters: 4 Family Name: LTC2174 Categories: Integrated Circuits (ICs) Sampling Rate: 105M Manufacturer Package: 52-QFN (7x8) Alternative Parts (Cross-Reference): LTC2174CUKG-14#PBF; LTC2174IUKG-14#PBF; LTC2174IUKG-14#TRPBF ; Introduction Date: July 22, 2009 ECCN: 3A991.c.3 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2174CUKG-14#TRPBF
782384-LTC2174CUKG-14#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2174CUKG-14#TRPBF 782384-LTC2174CUKG-14#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782384-LTC2174CUKG-1 4#TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Features: Simultaneous Sampling Package: 52-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 4 Operating Supply Voltage: 1.7 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Serial Reference Type: External, Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 14 Number of Converters: 4 Family Name: LTC2174 Categories: Integrated Circuits (ICs) Sampling Rate: 105M Manufacturer Package: 52-QFN (7x8) Alternative Parts (Cross-Reference): LTC2174CUKG-14#PBF; LTC2174IUKG-14#PBF; LTC2174IUKG-14#TRPBF ; Introduction Date: July 22, 2009 ECCN: 3A991.c.3 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782384-LTC2174CUKG-14#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Features: Simultaneous Sampling
Package: 52-WFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 4
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Serial
Reference Type: External, Internal
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Resolution: 14
Number of Converters: 4
Family Name: LTC2174
Categories: Integrated Circuits (ICs)
Sampling Rate: 105M
Manufacturer Package: 52-QFN (7x8)
Alternative Parts (Cross-Reference): LTC2174CUKG-14#PBF; LTC2174IUKG-14#PBF; LTC2174IUKG-14#TRPBF;
Introduction Date: July 22, 2009
ECCN: 3A991.c.3
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782384-LTC2174CUKG-14#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2174CUKG-14#TRPBF
Interface Type Serial; LVDS - Serial
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Serial; LVDS - Serial
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Specs
Interface Type Parallel; LVDS - Parallel, Parallel
Package Type 64-QFN (9x9)
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type Serial; LVDS - Serial
Packing Method Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details