Win Source Electronics Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1290DISW#PBF 131272-LTC1290DISW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 131272-LTC1290DISW#P BF Packaging: Tube/Rail Type: Data Acquisition System (DAS), ADC Mounting: SMD (SMT) Data Interface: Serial, Parallel Resolution (Bits): 12 b Voltage Supply Source: Dual ± Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: ±5V, 5V Sampling Rate: 50k
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 131272-LTC1290DISW#P BF Packaging: Tube/Rail Type: Data Acquisition System (DAS), ADC Mounting: SMD (SMT) Data Interface: Serial, Parallel Resolution (Bits): 12 b Voltage Supply Source: Dual ± Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: ±5V, 5V Sampling Rate: 50k
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1290DISW#PBF - 131272-LTC1290DISW#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1290DISW#PBF
131272-LTC1290DISW#PBF
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1290DISW#PBF 131272-LTC1290DISW#PBF
Manufacturer: Linear Technology Win Source Part Number: 131272-LTC1290DISW#P BF Packaging: Tube/Rail Type: Data Acquisition System (DAS), ADC Mounting: SMD (SMT) Data Interface: Serial, Parallel Resolution (Bits): 12 b Voltage Supply Source: Dual ± Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: ±5V, 5V Sampling Rate: 50k

Manufacturer: Linear Technology
Win Source Part Number: 131272-LTC1290DISW#PBF
Packaging: Tube/Rail
Type: Data Acquisition System (DAS), ADC
Mounting: SMD (SMT)
Data Interface: Serial, Parallel
Resolution (Bits): 12 b
Voltage Supply Source: Dual ±
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: ±5V, 5V
Sampling Rate: 50k

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 131272-LTC1290DISW#PBF
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1290DISW#PBF
Interface Type Serial; Parallel; Serial, Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; 28-SSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details