Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1741CFW 1208022-LTC1741CFW

Description
Manufacturer: Linear Technology Win Source Part Number: 1208022-LTC1741CFW Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 48-TFSOP (0.240", 6.10mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Differential Architecture: Pipelined Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Number of Converters: 1 Family Name: LTC1741 Categories: Integrated Circuits (ICs) Sampling Rate: 65M Manufacturer Homepage: www.linear.com Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): CLC5957MTD; MAX1418ETN+TD; MAX1418ETN-D; Introduction Date: June 24, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1208022-LTC1741CFW Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 48-TFSOP (0.240", 6.10mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Differential Architecture: Pipelined Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Number of Converters: 1 Family Name: LTC1741 Categories: Integrated Circuits (ICs) Sampling Rate: 65M Manufacturer Homepage: www.linear.com Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): CLC5957MTD; MAX1418ETN+TD; MAX1418ETN-D; Introduction Date: June 24, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1741CFW
1208022-LTC1741CFW
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1741CFW 1208022-LTC1741CFW
Manufacturer: Linear Technology Win Source Part Number: 1208022-LTC1741CFW Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 48-TFSOP (0.240", 6.10mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Differential Architecture: Pipelined Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Number of Converters: 1 Family Name: LTC1741 Categories: Integrated Circuits (ICs) Sampling Rate: 65M Manufacturer Homepage: www.linear.com Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): CLC5957MTD; MAX1418ETN+TD; MAX1418ETN-D; Introduction Date: June 24, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1208022-LTC1741CFW
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 48-TFSOP (0.240", 6.10mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Differential
Architecture: Pipelined
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 12
Number of Converters: 1
Family Name: LTC1741
Categories: Integrated Circuits (ICs)
Sampling Rate: 65M
Manufacturer Homepage: www.linear.com
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): CLC5957MTD; MAX1418ETN+TD; MAX1418ETN-D;
Introduction Date: June 24, 2003
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Unknown
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1208022-LTC1741CFW
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1741CFW
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP-EP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 16-SOIC
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1402IGN#PBF - 072456-LTC1402IGN#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; SSOP; 16-SSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details