Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2161CUK#TRPBF 782371-LTC2161CUK#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782371-LTC2161CUK#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 48-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 1.7 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel, Parallel Reference Type: External, Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 16 Number of Converters: 1 Family Name: LTC2161 Categories: Integrated Circuits (ICs) Sampling Rate: 40M Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): CDK1307BILP40; LTC2160CUK#PBF; LTC2160IUK#TRPBF; LTC2161IUK#PBF; Introduction Date: November 11, 2010 ECCN: 3A991.c.4 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782371-LTC2161CUK#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 48-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 1.7 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel, Parallel Reference Type: External, Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 16 Number of Converters: 1 Family Name: LTC2161 Categories: Integrated Circuits (ICs) Sampling Rate: 40M Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): CDK1307BILP40; LTC2160CUK#PBF; LTC2160IUK#TRPBF; LTC2161IUK#PBF; Introduction Date: November 11, 2010 ECCN: 3A991.c.4 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2161CUK#TRPBF
782371-LTC2161CUK#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2161CUK#TRPBF 782371-LTC2161CUK#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782371-LTC2161CUK#TR PBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 48-WFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 1.7 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel, Parallel Reference Type: External, Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 16 Number of Converters: 1 Family Name: LTC2161 Categories: Integrated Circuits (ICs) Sampling Rate: 40M Manufacturer Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): CDK1307BILP40; LTC2160CUK#PBF; LTC2160IUK#TRPBF; LTC2161IUK#PBF; Introduction Date: November 11, 2010 ECCN: 3A991.c.4 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782371-LTC2161CUK#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 48-WFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Parallel, Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Resolution: 16
Number of Converters: 1
Family Name: LTC2161
Categories: Integrated Circuits (ICs)
Sampling Rate: 40M
Manufacturer Package: 48-QFN (7x7)
Alternative Parts (Cross-Reference): CDK1307BILP40; LTC2160CUK#PBF; LTC2160IUK#TRPBF; LTC2161IUK#PBF;
Introduction Date: November 11, 2010
ECCN: 3A991.c.4
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782371-LTC2161CUK#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2161CUK#TRPBF
Interface Type Parallel; LVDS - Parallel, Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Serial; LVDS - Serial
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1860CMS8#PBF - 130553-LTC1860CMS8#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 8-MSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP
Packing Method Tape Reel; Reel - TR
View Details