Manufacturer: Linear Technology
Win Source Part Number: 782286-LTC1960CG#TRP
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 36-SSOP (0.209", 5.30mm Width)
Interface: SPI
Fault Protection: Over Current
Battery Chemistry: Smart Batteries
Number of Cells: 2
Family Name: LTC1960
Categories: Integrated Circuits (ICs)
Manufacturer Package: 36-SSOP
Voltage Supply MAX: 28V
Alternative Parts (Cross-Reference): LTC1960CG; LTC1960CG#TR; LTC1960CUHF#PBF; LTC1960CUHF#TRPBF ;
Introduction Date: February 11, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Battery Charger ICs |
| Product Number | 782286-LTC1960CG#TRPBF |
| Product Name | PMIC - PMIC - Battery Chargers - LTC1960CG#TRPBF |
| Charger Type | Linear |