Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1864CS8#PBF 782251-LTC1864CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782251-LTC1864CS8#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 16 Number of Converters: 1 Family Name: LTC1864 Categories: Integrated Circuits (ICs) Sampling Rate: 250k Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): ISL267817IBZ; ISL26311FBZ-T7A; ISL26310FBZ; ISL26311FBZ-T; Introduction Date: May 30, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782251-LTC1864CS8#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 16 Number of Converters: 1 Family Name: LTC1864 Categories: Integrated Circuits (ICs) Sampling Rate: 250k Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): ISL267817IBZ; ISL26311FBZ-T7A; ISL26310FBZ; ISL26311FBZ-T; Introduction Date: May 30, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1864CS8#PBF - 782251-LTC1864CS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1864CS8#PBF
782251-LTC1864CS8#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1864CS8#PBF 782251-LTC1864CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 782251-LTC1864CS8#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 16 Number of Converters: 1 Family Name: LTC1864 Categories: Integrated Circuits (ICs) Sampling Rate: 250k Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): ISL267817IBZ; ISL26311FBZ-T7A; ISL26310FBZ; ISL26311FBZ-T; Introduction Date: May 30, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782251-LTC1864CS8#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 5V
Resolution: 16
Number of Converters: 1
Family Name: LTC1864
Categories: Integrated Circuits (ICs)
Sampling Rate: 250k
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): ISL267817IBZ; ISL26311FBZ-T7A; ISL26310FBZ; ISL26311FBZ-T;
Introduction Date: May 30, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782251-LTC1864CS8#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1864CS8#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2433-1IMS#PBF - 1061671-LTC2433-1IMS#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2321IUFD-16#PBF - 1072124-LTC2321IUFD-16#PBF - Win Source Electronics
Specs
Interface Type Serial; SPI; LVDS, SPI, Serial
Package Type QFN
Packing Method Tape Reel; Cut Tape
View Details
Specs
Interface Type Parallel; LVDS - Parallel, Parallel
Package Type 64-QFN (9x9)
Packing Method Tube; Tube/Rail
View Details