Win Source Electronics Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - DC293A-A 782215-DC293A-A

Description
Manufacturer: Linear Technology Win Source Part Number: 782215-DC293A-A Regulator Topology: Buck Voltage - Output: 1.8V, 2.5V or 3.3V Voltage - Input: 2.8 V ~ 12 V Main Purpose: DC/DC, Step Down Supplied Contents: Board(s) Output Current: 2A Utilized IC / Part: LTC1771 Family Name: DC293A-A Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782215-DC293A-A Regulator Topology: Buck Voltage - Output: 1.8V, 2.5V or 3.3V Voltage - Input: 2.8 V ~ 12 V Main Purpose: DC/DC, Step Down Supplied Contents: Board(s) Output Current: 2A Utilized IC / Part: LTC1771 Family Name: DC293A-A Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - DC293A-A - 782215-DC293A-A - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - DC293A-A
782215-DC293A-A
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - DC293A-A 782215-DC293A-A
Manufacturer: Linear Technology Win Source Part Number: 782215-DC293A-A Regulator Topology: Buck Voltage - Output: 1.8V, 2.5V or 3.3V Voltage - Input: 2.8 V ~ 12 V Main Purpose: DC/DC, Step Down Supplied Contents: Board(s) Output Current: 2A Utilized IC / Part: LTC1771 Family Name: DC293A-A Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782215-DC293A-A
Regulator Topology: Buck
Voltage - Output: 1.8V, 2.5V or 3.3V
Voltage - Input: 2.8 V ~ 12 V
Main Purpose: DC/DC, Step Down
Supplied Contents: Board(s)
Output Current: 2A
Utilized IC / Part: LTC1771
Family Name: DC293A-A
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 782215-DC293A-A
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - DC293A-A
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products