Win Source Electronics Evaluation Boards - Digital to Analog Converters (DACs) - DC778A 782728-DC778A

Description
Manufacturer: Linear Technology Win Source Part Number: 782728-DC778A Operating Temperature Range: 0°C ~ 70°C Data Interface: MICROWIRE, Serial, SPI Supplied Contents: Board(s) Resolution: 16 Utilized IC / Part: LTC2602 Settling Time: 10μs Family Name: DC778 Number of DAC's: 2 DAC Type: Voltage Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782728-DC778A Operating Temperature Range: 0°C ~ 70°C Data Interface: MICROWIRE, Serial, SPI Supplied Contents: Board(s) Resolution: 16 Utilized IC / Part: LTC2602 Settling Time: 10μs Family Name: DC778 Number of DAC's: 2 DAC Type: Voltage Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Digital to Analog Converters (DACs) - DC778A - 782728-DC778A - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Digital to Analog Converters (DACs) - DC778A
782728-DC778A
Evaluation Boards - Digital to Analog Converters (DACs) - DC778A 782728-DC778A
Manufacturer: Linear Technology Win Source Part Number: 782728-DC778A Operating Temperature Range: 0°C ~ 70°C Data Interface: MICROWIRE, Serial, SPI Supplied Contents: Board(s) Resolution: 16 Utilized IC / Part: LTC2602 Settling Time: 10μs Family Name: DC778 Number of DAC's: 2 DAC Type: Voltage Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782728-DC778A
Operating Temperature Range: 0°C ~ 70°C
Data Interface: MICROWIRE, Serial, SPI
Supplied Contents: Board(s)
Resolution: 16
Utilized IC / Part: LTC2602
Settling Time: 10μs
Family Name: DC778
Number of DAC's: 2
DAC Type: Voltage
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 782728-DC778A
Product Name Evaluation Boards - Digital to Analog Converters (DACs) - DC778A
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF Evaluation and Development Kits, Boards - DC753A - 781470-DC753A - Win Source Electronics
Specs
Category Developement Board
View Details
Board Mount LED Drivers - DC122A-R - 780370-DC122A-R - Win Source Electronics
Specs
Category Developement Board
View Details