Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1753CG#TRPBF 782213-LTC1753CG#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782213-LTC1753CG#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 20-SSOP (0.209", 5.30mm Width) Applications: Controller, Intel Pentium III Mounting: SMD Voltage - Output: 1.3 V ~ 3.5 V Voltage - Input: 5V Number of Outputs: 1 Family Name: LTC1753 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): MAX1626ESA+TG068; CHL8214-06CRT; CHL8214-02CRT; CHL8214-03CRT; Introduction Date: March 29, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782213-LTC1753CG#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 20-SSOP (0.209", 5.30mm Width) Applications: Controller, Intel Pentium III Mounting: SMD Voltage - Output: 1.3 V ~ 3.5 V Voltage - Input: 5V Number of Outputs: 1 Family Name: LTC1753 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): MAX1626ESA+TG068; CHL8214-06CRT; CHL8214-02CRT; CHL8214-03CRT; Introduction Date: March 29, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1753CG#TRPBF - 782213-LTC1753CG#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1753CG#TRPBF
782213-LTC1753CG#TRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1753CG#TRPBF 782213-LTC1753CG#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782213-LTC1753CG#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 20-SSOP (0.209", 5.30mm Width) Applications: Controller, Intel Pentium III Mounting: SMD Voltage - Output: 1.3 V ~ 3.5 V Voltage - Input: 5V Number of Outputs: 1 Family Name: LTC1753 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): MAX1626ESA+TG068; CHL8214-06CRT; CHL8214-02CRT; CHL8214-03CRT; Introduction Date: March 29, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 782213-LTC1753CG#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SSOP (0.209", 5.30mm Width)
Applications: Controller, Intel Pentium III
Mounting: SMD
Voltage - Output: 1.3 V ~ 3.5 V
Voltage - Input: 5V
Number of Outputs: 1
Family Name: LTC1753
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): MAX1626ESA+TG068; CHL8214-06CRT; CHL8214-02CRT; CHL8214-03CRT;
Introduction Date: March 29, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 782213-LTC1753CG#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1753CG#TRPBF
Package Type SSOP; Other; 20-SSOP (0.209", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT3010EMS8E#TRPBF - 020377-LT3010EMS8E#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3508IFE - 087783-LT3508IFE - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1507CS8 - 072283-LT1507CS8 - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3822EMSE#PBF - 020616-LTC3822EMSE#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details