Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1300CS8#PBF 020251-LT1300CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020251-LT1300CS8#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Programmable Topology: Boost, Buck-Boost Frequency - Switching: 155kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 220mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3.3V, 5V Minimum Input Voltage: 1.8V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020251-LT1300CS8#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Programmable Topology: Boost, Buck-Boost Frequency - Switching: 155kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 220mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3.3V, 5V Minimum Input Voltage: 1.8V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1300CS8#PBF - 020251-LT1300CS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1300CS8#PBF
020251-LT1300CS8#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1300CS8#PBF 020251-LT1300CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 020251-LT1300CS8#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Programmable Topology: Boost, Buck-Boost Frequency - Switching: 155kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 220mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3.3V, 5V Minimum Input Voltage: 1.8V

Manufacturer: Linear Technology
Win Source Part Number: 020251-LT1300CS8#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Boost, Buck-Boost
Frequency - Switching: 155kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 220mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3.3V, 5V
Minimum Input Voltage: 1.8V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 020251-LT1300CS8#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1300CS8#PBF
Configuration / Function Boost, Buck-Boost
Output Voltage Type Programmable
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1624IS8#PBF - 020489-LTC1624IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, SEPIC
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3528BEDDB#TRMPBF - 020587-LTC3528BEDDB#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1765EFE-1.8#PBF - 020337-LT1765EFE-1.8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3538EDCB#TRMPBF - 088086-LTC3538EDCB#TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (2x3)
View Details