Manufacturer: Linear Technology
Win Source Part Number: 782209-LTC1749CFW#TR
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Features: PGA
Package: 48-TFSOP (0.240", 6.10mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Differential
Architecture: Pipelined
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 12
Number of Converters: 1
Family Name: LTC1749
Categories: Integrated Circuits (ICs)
Sampling Rate: 80M
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): CLC5955MTD; CLC5955MTD/NOPB; CLC5955MTDX; CLC5955MTDX /NOPB;
Introduction Date: February 17, 2004
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 782209-LTC1749CFW#TRPBF |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1749CFW#TRPBF |
| Interface Type | Parallel; Parallel |