Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2451ITS8#TRMPBF 1061696-LTC2451ITS8#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1061696-LTC2451ITS8# TRMPBF Packaging: Reel - TR Configuration: ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 16 Data Interface: I2C Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-8 Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 60 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1061696-LTC2451ITS8# TRMPBF Packaging: Reel - TR Configuration: ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 16 Data Interface: I2C Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-8 Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 60 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2451ITS8#TRMPBF - 1061696-LTC2451ITS8#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2451ITS8#TRMPBF
1061696-LTC2451ITS8#TRMPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2451ITS8#TRMPBF 1061696-LTC2451ITS8#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 1061696-LTC2451ITS8# TRMPBF Packaging: Reel - TR Configuration: ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 16 Data Interface: I2C Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-8 Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 60 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1061696-LTC2451ITS8#TRMPBF
Packaging: Reel - TR
Configuration: ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 16
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-8
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 60
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1061696-LTC2451ITS8#TRMPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2451ITS8#TRMPBF
Interface Type I2C; I2C
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type I2C; I2C
Package Type SOP; 12-MSOP
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type Serial; Parallel; Serial, Parallel
Package Type DIP; PDIP; 20-PDIP
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2481IDD#PBF - 1061718-LTC2481IDD#PBF - Win Source Electronics
Specs
Interface Type I2C; I2C
Package Type 10-DFN (3x3)
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; 8-MSOP
Packing Method Tape Reel; Reel - TR
View Details