Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1703IG#PBF 782185-LTC1703IG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782185-LTC1703IG#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.209", 5.30mm Width) Applications: Controller, Mobile Intel Pentium III Mounting: SMD Voltage - Output: 0.9 V ~ 2 V Voltage - Input: 3 V ~ 7 V Number of Outputs: 2 Family Name: TC1703 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): CS5422GDWFR24; HA16116FP-E; RT9218PS; NCP5220AMN; Introduction Date: February 23, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782185-LTC1703IG#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.209", 5.30mm Width) Applications: Controller, Mobile Intel Pentium III Mounting: SMD Voltage - Output: 0.9 V ~ 2 V Voltage - Input: 3 V ~ 7 V Number of Outputs: 2 Family Name: TC1703 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): CS5422GDWFR24; HA16116FP-E; RT9218PS; NCP5220AMN; Introduction Date: February 23, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1703IG#PBF - 782185-LTC1703IG#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1703IG#PBF
782185-LTC1703IG#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1703IG#PBF 782185-LTC1703IG#PBF
Manufacturer: Linear Technology Win Source Part Number: 782185-LTC1703IG#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.209", 5.30mm Width) Applications: Controller, Mobile Intel Pentium III Mounting: SMD Voltage - Output: 0.9 V ~ 2 V Voltage - Input: 3 V ~ 7 V Number of Outputs: 2 Family Name: TC1703 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): CS5422GDWFR24; HA16116FP-E; RT9218PS; NCP5220AMN; Introduction Date: February 23, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782185-LTC1703IG#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 28-SSOP (0.209", 5.30mm Width)
Applications: Controller, Mobile Intel Pentium III
Mounting: SMD
Voltage - Output: 0.9 V ~ 2 V
Voltage - Input: 3 V ~ 7 V
Number of Outputs: 2
Family Name: TC1703
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): CS5422GDWFR24; HA16116FP-E; RT9218PS; NCP5220AMN;
Introduction Date: February 23, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 782185-LTC1703IG#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1703IG#PBF
Package Type SSOP; Other; 28-SSOP (0.209", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1185CT#PBF - 020239-LT1185CT#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AES8#PBF - 020356-LT1963AES8#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LTC3035EDDB#TRMPBF - 020559-LTC3035EDDB#TRMPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3800EFE#PBF - 020422-LT3800EFE#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-TSSOP-EP
View Details