Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LTC3035EDDB#TRMPBF 020559-LTC3035EDDB#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020559-LTC3035EDDB#T RMPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.045V @ 300mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 300mA Family Name: LTC3035 Output Voltage: 0.4 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DFN (3x2) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.4V Dropout Voltage-Max: 0.1V @ 300mA Operating Supply Current: 200μA Maximum Output Voltage: 3.6V Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Alternative Parts (Cross-Reference): MP2000DJ-ADJ-LF-Z; FAN2558SX; FAN2534SX_NL; Si9183DT-AD-T1; Introduction Date: November 29, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020559-LTC3035EDDB#T RMPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.045V @ 300mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 300mA Family Name: LTC3035 Output Voltage: 0.4 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DFN (3x2) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.4V Dropout Voltage-Max: 0.1V @ 300mA Operating Supply Current: 200μA Maximum Output Voltage: 3.6V Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Alternative Parts (Cross-Reference): MP2000DJ-ADJ-LF-Z; FAN2558SX; FAN2534SX_NL; Si9183DT-AD-T1; Introduction Date: November 29, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LTC3035EDDB#TRMPBF - 020559-LTC3035EDDB#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LTC3035EDDB#TRMPBF
020559-LTC3035EDDB#TRMPBF
PMIC - PMIC - Voltage Regulators - Linear - LTC3035EDDB#TRMPBF 020559-LTC3035EDDB#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 020559-LTC3035EDDB#T RMPBF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.045V @ 300mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 300mA Family Name: LTC3035 Output Voltage: 0.4 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DFN (3x2) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.4V Dropout Voltage-Max: 0.1V @ 300mA Operating Supply Current: 200μA Maximum Output Voltage: 3.6V Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Alternative Parts (Cross-Reference): MP2000DJ-ADJ-LF-Z; FAN2558SX; FAN2534SX_NL; Si9183DT-AD-T1; Introduction Date: November 29, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 020559-LTC3035EDDB#TRMPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.045V @ 300mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 300mA
Family Name: LTC3035
Output Voltage: 0.4 V to 3.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DFN (3x2)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.4V
Dropout Voltage-Max: 0.1V @ 300mA
Operating Supply Current: 200μA
Maximum Output Voltage: 3.6V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Alternative Parts (Cross-Reference): MP2000DJ-ADJ-LF-Z; FAN2558SX; FAN2534SX_NL; Si9183DT-AD-T1;
Introduction Date: November 29, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 020559-LTC3035EDDB#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LTC3035EDDB#TRMPBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x2)
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data