Manufacturer: Linear Technology
Win Source Part Number: 020239-LT1185CT#PBF
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive or Negative Adjustable
Voltage - Dropout (Typical): 0.67V @ 3A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 3A
Output Voltage: ±2.5 V to ±25 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: TO-220-5
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): ±2.5V
Dropout Voltage-Max: 1V @ 3A
Operating Supply Current: 3.5mA
Control Protection Features: Over Current
Maximum Output Voltage: ±25V
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 020239-LT1185CT#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT1185CT#PBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive; Negative |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | TO-220; Other; TO-220-5 |
| Life Cycle Stage | Maturity; Active |