Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC1698ES#PBF 782179-LTC1698ES#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782179-LTC1698ES#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Applications: Secondary-Side Controller, Synchronous Rectifier Mounting: SMD Operating Supply Voltage: 6 V ~ 12.6 V Family Name: LTC1698 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.8mA Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): AR30N60PPA-13; UCC2583QTR; UCC2583D; UCC2583DTR; Introduction Date: March 27, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782179-LTC1698ES#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Applications: Secondary-Side Controller, Synchronous Rectifier Mounting: SMD Operating Supply Voltage: 6 V ~ 12.6 V Family Name: LTC1698 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.8mA Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): AR30N60PPA-13; UCC2583QTR; UCC2583D; UCC2583DTR; Introduction Date: March 27, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1698ES#PBF - 782179-LTC1698ES#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1698ES#PBF
782179-LTC1698ES#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1698ES#PBF 782179-LTC1698ES#PBF
Manufacturer: Linear Technology Win Source Part Number: 782179-LTC1698ES#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Applications: Secondary-Side Controller, Synchronous Rectifier Mounting: SMD Operating Supply Voltage: 6 V ~ 12.6 V Family Name: LTC1698 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.8mA Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): AR30N60PPA-13; UCC2583QTR; UCC2583D; UCC2583DTR; Introduction Date: March 27, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782179-LTC1698ES#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Applications: Secondary-Side Controller, Synchronous Rectifier
Mounting: SMD
Operating Supply Voltage: 6 V ~ 12.6 V
Family Name: LTC1698
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.8mA
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): AR30N60PPA-13; UCC2583QTR; UCC2583D; UCC2583DTR;
Introduction Date: March 27, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 782179-LTC1698ES#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC1698ES#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC3725IMSE#TRPBF - 118740-LTC3725IMSE#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP-EP
IQ 1400 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4232CDHC#PBF - 020641-LTC4232CDHC#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 16-DFN (5x3)
IQ 1600 µA
View Details
PMIC - PMIC - Supervisors - LTC1726EMS8-5#TRPBF - 118224-LTC1726EMS8-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details