Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1690IN8#PBF 782172-LTC1690IN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782172-LTC1690IN8#PB F Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 30mV Data Rate: 5Mbps Family Name: LTC1690 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): ZT3490LEEP; ZT490LEEP; ZT488LEEP; ISL8490EIBZ; Introduction Date: April 21, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782172-LTC1690IN8#PB F Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 30mV Data Rate: 5Mbps Family Name: LTC1690 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): ZT3490LEEP; ZT490LEEP; ZT488LEEP; ISL8490EIBZ; Introduction Date: April 21, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1690IN8#PBF - 782172-LTC1690IN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1690IN8#PBF
782172-LTC1690IN8#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC1690IN8#PBF 782172-LTC1690IN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 782172-LTC1690IN8#PB F Packaging: Tube Type: Transceiver Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 30mV Data Rate: 5Mbps Family Name: LTC1690 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): ZT3490LEEP; ZT490LEEP; ZT488LEEP; ISL8490EIBZ; Introduction Date: April 21, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 782172-LTC1690IN8#PBF
Packaging: Tube
Type: Transceiver
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 30mV
Data Rate: 5Mbps
Family Name: LTC1690
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): ZT3490LEEP; ZT490LEEP; ZT488LEEP; ISL8490EIBZ;
Introduction Date: April 21, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 782172-LTC1690IN8#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1690IN8#PBF
Device Type Receiver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - NJU6468FC1-00 - 1082298-NJU6468FC1-00 - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Supply Voltage Other; 5.5 V
View Details
Interface - Interface - Specialized - NJU6470FG1-02 - 1082300-NJU6470FG1-02 - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details