Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC1642AIGN#PBF 782126-LTC1642AIGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782126-LTC1642AIGN#P BF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Applications: InfiniBand Mounting: SMD Operating Supply Voltage: 2.97 V ~ 16.5 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, UVLO Feature Pins: BRK TMR, CRWBR, /FAULT, FB, ON, /RESET, RST TMR Family Name: LTC1642A Categories: Integrated Circuits (ICs) Operating Supply Current: 1.25mA Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): MAX4273EEE+T; MAX4273ESE+; MAX4273EEE+; MAX4273EEE-T; Introduction Date: June 08, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782126-LTC1642AIGN#P BF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Applications: InfiniBand Mounting: SMD Operating Supply Voltage: 2.97 V ~ 16.5 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, UVLO Feature Pins: BRK TMR, CRWBR, /FAULT, FB, ON, /RESET, RST TMR Family Name: LTC1642A Categories: Integrated Circuits (ICs) Operating Supply Current: 1.25mA Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): MAX4273EEE+T; MAX4273ESE+; MAX4273EEE+; MAX4273EEE-T; Introduction Date: June 08, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC1642AIGN#PBF - 782126-LTC1642AIGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC1642AIGN#PBF
782126-LTC1642AIGN#PBF
PMIC - PMIC - Hot Swap Controllers - LTC1642AIGN#PBF 782126-LTC1642AIGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 782126-LTC1642AIGN#P BF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Applications: InfiniBand Mounting: SMD Operating Supply Voltage: 2.97 V ~ 16.5 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, UVLO Feature Pins: BRK TMR, CRWBR, /FAULT, FB, ON, /RESET, RST TMR Family Name: LTC1642A Categories: Integrated Circuits (ICs) Operating Supply Current: 1.25mA Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): MAX4273EEE+T; MAX4273ESE+; MAX4273EEE+; MAX4273EEE-T; Introduction Date: June 08, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782126-LTC1642AIGN#PBF
Packaging: Tube
Type: Hot Swap Controller
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SSOP (0.154", 3.90mm Width)
Applications: InfiniBand
Mounting: SMD
Operating Supply Voltage: 2.97 V ~ 16.5 V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, UVLO
Feature Pins: BRK TMR, CRWBR, /FAULT, FB, ON, /RESET, RST TMR
Family Name: LTC1642A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.25mA
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): MAX4273EEE+T; MAX4273ESE+; MAX4273EEE+; MAX4273EEE-T;
Introduction Date: June 08, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 782126-LTC1642AIGN#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC1642AIGN#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC1921IMS8#TRPBF - 121775-LTC1921IMS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 8-MSOP
IQ 160 µA
View Details
PMIC - PMIC - Supervisors - LTC2916ITS8-1#TRMPBF - 072547-LTC2916ITS8-1#TRMPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1422IS8#PBF - 113222-LTC1422IS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 650 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2978CUP#PBF - 120042-LTC2978CUP#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 64-QFN (9x9)
IQ 10000 µA
View Details