Win Source Electronics Interface - Interface - Filters - Active - LTC1569IS8-6#PBF 782063-LTC1569IS8-6#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782063-LTC1569IS8-6# PBF Packaging: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Filter Type: Linear Phase, Low Pass Switched Capacitor Filter Order: 10th Frequency - Cutoff or Center: 64kHz Number of Filters: 1 Family Name: LTC1569-6 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LTC1569CS8-6#TR; LTC1569CS8-6; LTC1569CS8-6#TRPBF; LTC1569IS8-6#TR; Introduction Date: September 08, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782063-LTC1569IS8-6# PBF Packaging: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Filter Type: Linear Phase, Low Pass Switched Capacitor Filter Order: 10th Frequency - Cutoff or Center: 64kHz Number of Filters: 1 Family Name: LTC1569-6 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LTC1569CS8-6#TR; LTC1569CS8-6; LTC1569CS8-6#TRPBF; LTC1569IS8-6#TR; Introduction Date: September 08, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1569IS8-6#PBF - 782063-LTC1569IS8-6#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1569IS8-6#PBF
782063-LTC1569IS8-6#PBF
Interface - Interface - Filters - Active - LTC1569IS8-6#PBF 782063-LTC1569IS8-6#PBF
Manufacturer: Linear Technology Win Source Part Number: 782063-LTC1569IS8-6# PBF Packaging: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Filter Type: Linear Phase, Low Pass Switched Capacitor Filter Order: 10th Frequency - Cutoff or Center: 64kHz Number of Filters: 1 Family Name: LTC1569-6 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LTC1569CS8-6#TR; LTC1569CS8-6; LTC1569CS8-6#TRPBF; LTC1569IS8-6#TR; Introduction Date: September 08, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782063-LTC1569IS8-6#PBF
Packaging: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Filter Type: Linear Phase, Low Pass Switched Capacitor
Filter Order: 10th
Frequency - Cutoff or Center: 64kHz
Number of Filters: 1
Family Name: LTC1569-6
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): LTC1569CS8-6#TR; LTC1569CS8-6; LTC1569CS8-6#TRPBF; LTC1569IS8-6#TR;
Introduction Date: September 08, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 782063-LTC1569IS8-6#PBF
Product Name Interface - Interface - Filters - Active - LTC1569IS8-6#PBF
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1341CNW - 072256-LT1341CNW - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Specialized - NJU6468FC1-00 - 1082298-NJU6468FC1-00 - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Supply Voltage Other; 5.5 V
View Details