Win Source Electronics Interface - Interface - Filters - Active - LTC1562IG-2#TRPBF 782056-LTC1562IG-2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782056-LTC1562IG-2#T RPBF Packaging: Reel package Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 10.5 V, ±4.75 V ~ 5.25 V Filter Type: Universal, Continuous-Time Filter Order: 8th Frequency - Cutoff or Center: 300kHz Number of Filters: 4 Family Name: LTC1562-2 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): LTC1562IG-2#TR; LTC1562IG-2; LTC1562IG-2#PBF; LTC1562CG-2#TR; Introduction Date: January 18, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782056-LTC1562IG-2#T RPBF Packaging: Reel package Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 10.5 V, ±4.75 V ~ 5.25 V Filter Type: Universal, Continuous-Time Filter Order: 8th Frequency - Cutoff or Center: 300kHz Number of Filters: 4 Family Name: LTC1562-2 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): LTC1562IG-2#TR; LTC1562IG-2; LTC1562IG-2#PBF; LTC1562CG-2#TR; Introduction Date: January 18, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1562IG-2#TRPBF - 782056-LTC1562IG-2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1562IG-2#TRPBF
782056-LTC1562IG-2#TRPBF
Interface - Interface - Filters - Active - LTC1562IG-2#TRPBF 782056-LTC1562IG-2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782056-LTC1562IG-2#T RPBF Packaging: Reel package Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 10.5 V, ±4.75 V ~ 5.25 V Filter Type: Universal, Continuous-Time Filter Order: 8th Frequency - Cutoff or Center: 300kHz Number of Filters: 4 Family Name: LTC1562-2 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): LTC1562IG-2#TR; LTC1562IG-2; LTC1562IG-2#PBF; LTC1562CG-2#TR; Introduction Date: January 18, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 782056-LTC1562IG-2#TRPBF
Packaging: Reel package
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 10.5 V, ±4.75 V ~ 5.25 V
Filter Type: Universal, Continuous-Time
Filter Order: 8th
Frequency - Cutoff or Center: 300kHz
Number of Filters: 4
Family Name: LTC1562-2
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): LTC1562IG-2#TR; LTC1562IG-2; LTC1562IG-2#PBF; LTC1562CG-2#TR;
Introduction Date: January 18, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 782056-LTC1562IG-2#TRPBF
Product Name Interface - Interface - Filters - Active - LTC1562IG-2#TRPBF
Supply Voltage Other; 4.75 V ~ 10.5 V~ ±4.75 V ~ 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4301LCMS8#PBF - 1063567-LTC4301LCMS8#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Filters - Active - LTC1064-7CN - 1207086-LTC1064-7CN - Win Source Electronics
Specs
Supply Voltage Other; ±2.37V ~ 8V
Package Type DIP
View Details
Interface - Interface - Specialized - NJU7342RB1-TE1 - 1151025-NJU7342RB1-TE1 - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1487CN8 - 072477-LTC1487CN8 - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 250 kbps
View Details