Win Source Electronics PMIC - PMIC - Battery Management - LTC1559CS8-5 782053-LTC1559CS8-5

Description
Manufacturer: Linear Technology Win Source Part Number: 782053-LTC1559CS8-5 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Function: Power Management Fault Protection: Over Temperature, Short Circuit Battery Chemistry: Nickel Cadmium Number of Cells: 1 Family Name: LTC1559-5 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LTC1559CGN-5#TR; LTC1559CGN-5; LTC1559CS8-5#TR; LTC1559CS8-5#PBF; Introduction Date: October 15, 1998 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782053-LTC1559CS8-5 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Function: Power Management Fault Protection: Over Temperature, Short Circuit Battery Chemistry: Nickel Cadmium Number of Cells: 1 Family Name: LTC1559-5 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LTC1559CGN-5#TR; LTC1559CGN-5; LTC1559CS8-5#TR; LTC1559CS8-5#PBF; Introduction Date: October 15, 1998 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC1559CS8-5 - 782053-LTC1559CS8-5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC1559CS8-5
782053-LTC1559CS8-5
PMIC - PMIC - Battery Management - LTC1559CS8-5 782053-LTC1559CS8-5
Manufacturer: Linear Technology Win Source Part Number: 782053-LTC1559CS8-5 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Function: Power Management Fault Protection: Over Temperature, Short Circuit Battery Chemistry: Nickel Cadmium Number of Cells: 1 Family Name: LTC1559-5 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LTC1559CGN-5#TR; LTC1559CGN-5; LTC1559CS8-5#TR; LTC1559CS8-5#PBF; Introduction Date: October 15, 1998 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 782053-LTC1559CS8-5
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Function: Power Management
Fault Protection: Over Temperature, Short Circuit
Battery Chemistry: Nickel Cadmium
Number of Cells: 1
Family Name: LTC1559-5
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): LTC1559CGN-5#TR; LTC1559CGN-5; LTC1559CS8-5#TR; LTC1559CS8-5#PBF;
Introduction Date: October 15, 1998
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 782053-LTC1559CS8-5
Product Name PMIC - PMIC - Battery Management - LTC1559CS8-5
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC3706EGN#TRPBF - 118327-LTC3706EGN#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 24-SSOP
IQ 4200 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2923IMS#PBF - 1062250-LTC2923IMS#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
Supply Voltage 2.9 to 5.5 volts
View Details
PMIC - PMIC - Supervisors - LTC1326IS8-2.5#TRPBF - 1060578-LTC1326IS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4216IDE - 1209038-LTC4216IDE - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 2.3 to 6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details