Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1550CS8-4.1#PBF 782039-LTC1550CS8-4.1#PBF

Description
Win Source Part Number: 782039-LTC1550CS8-4. 1#PBF Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Polarity: Negative Output Type: Fixed Topology: Charge Pump Frequency - Switching: 900kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 10mA Family Name: LTC1550 Output Voltage: -4.1V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Input Voltage MIN: 4.5V Voltage Input MAX: 6.5V Alternative Parts (Cross-Reference): LTC1550CS8-4.1#TR; LTC1550CS8-4.1; LTC1550CS8-4.1#TRPBF ; Introduction Date: August 12, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Win Source Part Number: 782039-LTC1550CS8-4. 1#PBF Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Polarity: Negative Output Type: Fixed Topology: Charge Pump Frequency - Switching: 900kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 10mA Family Name: LTC1550 Output Voltage: -4.1V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Input Voltage MIN: 4.5V Voltage Input MAX: 6.5V Alternative Parts (Cross-Reference): LTC1550CS8-4.1#TR; LTC1550CS8-4.1; LTC1550CS8-4.1#TRPBF ; Introduction Date: August 12, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1550CS8-4.1#PBF - 782039-LTC1550CS8-4.1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1550CS8-4.1#PBF
782039-LTC1550CS8-4.1#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1550CS8-4.1#PBF 782039-LTC1550CS8-4.1#PBF
Win Source Part Number: 782039-LTC1550CS8-4. 1#PBF Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Polarity: Negative Output Type: Fixed Topology: Charge Pump Frequency - Switching: 900kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 10mA Family Name: LTC1550 Output Voltage: -4.1V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Input Voltage MIN: 4.5V Voltage Input MAX: 6.5V Alternative Parts (Cross-Reference): LTC1550CS8-4.1#TR; LTC1550CS8-4.1; LTC1550CS8-4.1#TRPBF ; Introduction Date: August 12, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Win Source Part Number: 782039-LTC1550CS8-4.1#PBF
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Polarity: Negative
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 900kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 10mA
Family Name: LTC1550
Output Voltage: -4.1V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Input Voltage MIN: 4.5V
Voltage Input MAX: 6.5V
Alternative Parts (Cross-Reference): LTC1550CS8-4.1#TR; LTC1550CS8-4.1; LTC1550CS8-4.1#TRPBF;
Introduction Date: August 12, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 782039-LTC1550CS8-4.1#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1550CS8-4.1#PBF
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 4.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3780EUH#PBF - 020609-LTC3780EUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1261CS8-4#TRPBF - 781810-LTC1261CS8-4#TRPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3204BEDC-5#TRPBF - 117609-LTC3204BEDC-5#TRPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 6-DFN (2x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3200ES6-5#TRPBF - 113451-LTC3200ES6-5#TRPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-6
View Details