Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1261CS8-4#TRPBF 781810-LTC1261CS8-4#TRPBF

Description
Win Source Part Number: 781810-LTC1261CS8-4# TRPBF Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Polarity: Negative Output Type: Fixed Topology: Charge Pump Frequency - Switching: 550kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 12mA Family Name: LTC1261CS8-4#TRPBF Output Voltage: -4V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Input Voltage MIN: 3V Voltage Input MAX: 8V Alternative Parts (Cross-Reference): G5931P1U; SP6829EK; SP6829EK-L/TR; SP6828-5EK-L; Introduction Date: January 22, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Win Source Part Number: 781810-LTC1261CS8-4# TRPBF Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Polarity: Negative Output Type: Fixed Topology: Charge Pump Frequency - Switching: 550kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 12mA Family Name: LTC1261CS8-4#TRPBF Output Voltage: -4V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Input Voltage MIN: 3V Voltage Input MAX: 8V Alternative Parts (Cross-Reference): G5931P1U; SP6829EK; SP6829EK-L/TR; SP6828-5EK-L; Introduction Date: January 22, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1261CS8-4#TRPBF - 781810-LTC1261CS8-4#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1261CS8-4#TRPBF
781810-LTC1261CS8-4#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1261CS8-4#TRPBF 781810-LTC1261CS8-4#TRPBF
Win Source Part Number: 781810-LTC1261CS8-4# TRPBF Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Polarity: Negative Output Type: Fixed Topology: Charge Pump Frequency - Switching: 550kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 12mA Family Name: LTC1261CS8-4#TRPBF Output Voltage: -4V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Input Voltage MIN: 3V Voltage Input MAX: 8V Alternative Parts (Cross-Reference): G5931P1U; SP6829EK; SP6829EK-L/TR; SP6828-5EK-L; Introduction Date: January 22, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Win Source Part Number: 781810-LTC1261CS8-4#TRPBF
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Polarity: Negative
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 550kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 12mA
Family Name: LTC1261CS8-4#TRPBF
Output Voltage: -4V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Input Voltage MIN: 3V
Voltage Input MAX: 8V
Alternative Parts (Cross-Reference): G5931P1U; SP6829EK; SP6829EK-L/TR; SP6828-5EK-L;
Introduction Date: January 22, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781810-LTC1261CS8-4#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1261CS8-4#TRPBF
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054CN8 - 072171-LT1054CN8 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076CQ#PBF - 020203-LT1076CQ#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3830ES8 - 072602-LTC3830ES8 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3832EGN#PBF - 020620-LTC3832EGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details