Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1522IS8#PBF 782025-LTC1522IS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782025-LTC1522IS8#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Fixed Function: Step-Up Topology: Charge Pump Frequency - Switching: 700kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 20mA Family Name: LTC1522 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Input Voltage MIN: 2.7V Voltage Input MAX: 5V Alternative Parts (Cross-Reference): XC9801B493KR-G; ST619LBD; XC9801B453KR; ST619LBDR; Introduction Date: January 23, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782025-LTC1522IS8#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Fixed Function: Step-Up Topology: Charge Pump Frequency - Switching: 700kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 20mA Family Name: LTC1522 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Input Voltage MIN: 2.7V Voltage Input MAX: 5V Alternative Parts (Cross-Reference): XC9801B493KR-G; ST619LBD; XC9801B453KR; ST619LBDR; Introduction Date: January 23, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1522IS8#PBF - 782025-LTC1522IS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1522IS8#PBF
782025-LTC1522IS8#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1522IS8#PBF 782025-LTC1522IS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 782025-LTC1522IS8#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Fixed Function: Step-Up Topology: Charge Pump Frequency - Switching: 700kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 20mA Family Name: LTC1522 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Input Voltage MIN: 2.7V Voltage Input MAX: 5V Alternative Parts (Cross-Reference): XC9801B493KR-G; ST619LBD; XC9801B453KR; ST619LBDR; Introduction Date: January 23, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782025-LTC1522IS8#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Fixed
Function: Step-Up
Topology: Charge Pump
Frequency - Switching: 700kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 20mA
Family Name: LTC1522
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Input Voltage MIN: 2.7V
Voltage Input MAX: 5V
Alternative Parts (Cross-Reference): XC9801B493KR-G; ST619LBD; XC9801B453KR; ST619LBDR;
Introduction Date: January 23, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 782025-LTC1522IS8#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1522IS8#PBF
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3128EFE#PBF - 1026659-LTC3128EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; TSSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3728EG#PBF - 072587-LTC3728EG#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3413EFE#PBF - 020571-LTC3413EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3854EMSE#PBF - 020624-LTC3854EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 12-MSOP-EP
View Details