Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1371CR#TRPBF 087018-LT1371CR#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 087018-LT1371CR#TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A (Switch) Family Name: LT1371 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: D2PAK-7 Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 1.245V Maximum Output Voltage: 35V (Switch) Minimum Input Voltage: 2.7V Alternative Parts (Cross-Reference): NCP1445TG; NCP1442TG; NCP1445G; NCP1442G; Introduction Date: October 01, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 087018-LT1371CR#TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A (Switch) Family Name: LT1371 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: D2PAK-7 Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 1.245V Maximum Output Voltage: 35V (Switch) Minimum Input Voltage: 2.7V Alternative Parts (Cross-Reference): NCP1445TG; NCP1442TG; NCP1445G; NCP1442G; Introduction Date: October 01, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1371CR#TRPBF - 087018-LT1371CR#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1371CR#TRPBF
087018-LT1371CR#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1371CR#TRPBF 087018-LT1371CR#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 087018-LT1371CR#TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A (Switch) Family Name: LT1371 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: D2PAK-7 Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 1.245V Maximum Output Voltage: 35V (Switch) Minimum Input Voltage: 2.7V Alternative Parts (Cross-Reference): NCP1445TG; NCP1442TG; NCP1445G; NCP1442G; Introduction Date: October 01, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 087018-LT1371CR#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A (Switch)
Family Name: LT1371
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: D2PAK-7
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.245V
Maximum Output Voltage: 35V (Switch)
Minimum Input Voltage: 2.7V
Alternative Parts (Cross-Reference): NCP1445TG; NCP1442TG; NCP1445G; NCP1442G;
Introduction Date: October 01, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 087018-LT1371CR#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1371CR#TRPBF
Configuration / Function Buck; Boost; Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3827IG-1#PBF - 072601-LTC3827IG-1#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3680EMSE#PBF - 020414-LT3680EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3633AIFE-1#PBF - 1022201-LTC3633AIFE-1#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; TSSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1735CGN - 072498-LTC1735CGN - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details