Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1503CS8-1.8#PBF 782017-LTC1503CS8-1.8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782017-LTC1503CS8-1. 8#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Charge Pump Frequency - Switching: 600kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 100mA Family Name: LTC1503-1.8 Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Input Voltage MIN: 2.4V Voltage Input MAX: 6V Alternative Parts (Cross-Reference): LM2771SDX /NOPB; FAN5601MP18X_NL; TPS60503DGSRG4; LM2771SDX; Introduction Date: February 03, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782017-LTC1503CS8-1. 8#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Charge Pump Frequency - Switching: 600kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 100mA Family Name: LTC1503-1.8 Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Input Voltage MIN: 2.4V Voltage Input MAX: 6V Alternative Parts (Cross-Reference): LM2771SDX /NOPB; FAN5601MP18X_NL; TPS60503DGSRG4; LM2771SDX; Introduction Date: February 03, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1503CS8-1.8#PBF - 782017-LTC1503CS8-1.8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1503CS8-1.8#PBF
782017-LTC1503CS8-1.8#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1503CS8-1.8#PBF 782017-LTC1503CS8-1.8#PBF
Manufacturer: Linear Technology Win Source Part Number: 782017-LTC1503CS8-1. 8#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Charge Pump Frequency - Switching: 600kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 100mA Family Name: LTC1503-1.8 Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Input Voltage MIN: 2.4V Voltage Input MAX: 6V Alternative Parts (Cross-Reference): LM2771SDX /NOPB; FAN5601MP18X_NL; TPS60503DGSRG4; LM2771SDX; Introduction Date: February 03, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782017-LTC1503CS8-1.8#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Charge Pump
Frequency - Switching: 600kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 100mA
Family Name: LTC1503-1.8
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Input Voltage MIN: 2.4V
Voltage Input MAX: 6V
Alternative Parts (Cross-Reference): LM2771SDX /NOPB; FAN5601MP18X_NL; TPS60503DGSRG4; LM2771SDX;
Introduction Date: February 03, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 782017-LTC1503CS8-1.8#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1503CS8-1.8#PBF
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1300CS8#PBF - 020251-LT1300CS8#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Buck-Boost
Output Voltage Type Programmable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3580MPMS8E#PBF - 072382-LT3580MPMS8E#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Cuk, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3440EDD#TRPBF - 088982-LTC3440EDD#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1517CS5-3.3#TRPBF - 782021-LTC1517CS5-3.3#TRPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; SC-74A, SOT-753
View Details