Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1520CS#PBF 782024-LTC1520CS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782024-LTC1520CS#PBF Packaging: Tube Type: Receiver Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: LVDS Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 20mV Data Rate: 50Mbps Family Name: LTC1520 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): LTC1520CS#TRPBF; Introduction Date: June 04, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782024-LTC1520CS#PBF Packaging: Tube Type: Receiver Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: LVDS Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 20mV Data Rate: 50Mbps Family Name: LTC1520 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): LTC1520CS#TRPBF; Introduction Date: June 04, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1520CS#PBF - 782024-LTC1520CS#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1520CS#PBF
782024-LTC1520CS#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC1520CS#PBF 782024-LTC1520CS#PBF
Manufacturer: Linear Technology Win Source Part Number: 782024-LTC1520CS#PBF Packaging: Tube Type: Receiver Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: LVDS Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 20mV Data Rate: 50Mbps Family Name: LTC1520 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): LTC1520CS#TRPBF; Introduction Date: June 04, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 782024-LTC1520CS#PBF
Packaging: Tube
Type: Receiver
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 20mV
Data Rate: 50Mbps
Family Name: LTC1520
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): LTC1520CS#TRPBF;
Introduction Date: June 04, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 782024-LTC1520CS#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1520CS#PBF
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1347CNW - 072453-LTC1347CNW - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 5V
Data Rate 120 kbps
View Details
Interface - Interface - Specialized - HV9910LG - 1208450-HV9910LG - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Pd 630 milliwatts
View Details
Interface - Interface - Filters - Active - LTC1067IGN#TRPBF - 122153-LTC1067IGN#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 11 V~ ±3 V ~ 5.5 V
Package Type SOP; SSOP; 16-SSOP
View Details