Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1475CS8-5#PBF 782000-LTC1475CS8-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782000-LTC1475CS8-5# PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Fixed Function: Step-Down, Step-Up/Step-Down Topology: Buck, Buck-Boost, SEPIC Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 750mA (Switch) Family Name: LTC1475 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Input Voltage MIN: 3V Voltage Input MAX: 18V Alternative Parts (Cross-Reference): MB39C504WQN-G-AMERE1 ; M62291GP; MAX738AMJA/883B; 5962-9312101MPA; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782000-LTC1475CS8-5# PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Fixed Function: Step-Down, Step-Up/Step-Down Topology: Buck, Buck-Boost, SEPIC Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 750mA (Switch) Family Name: LTC1475 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Input Voltage MIN: 3V Voltage Input MAX: 18V Alternative Parts (Cross-Reference): MB39C504WQN-G-AMERE1 ; M62291GP; MAX738AMJA/883B; 5962-9312101MPA; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1475CS8-5#PBF - 782000-LTC1475CS8-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1475CS8-5#PBF
782000-LTC1475CS8-5#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1475CS8-5#PBF 782000-LTC1475CS8-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 782000-LTC1475CS8-5# PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Fixed Function: Step-Down, Step-Up/Step-Down Topology: Buck, Buck-Boost, SEPIC Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 750mA (Switch) Family Name: LTC1475 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Input Voltage MIN: 3V Voltage Input MAX: 18V Alternative Parts (Cross-Reference): MB39C504WQN-G-AMERE1 ; M62291GP; MAX738AMJA/883B; 5962-9312101MPA; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782000-LTC1475CS8-5#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Fixed
Function: Step-Down, Step-Up/Step-Down
Topology: Buck, Buck-Boost, SEPIC
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: No
Output Current: 750mA (Switch)
Family Name: LTC1475
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Input Voltage MIN: 3V
Voltage Input MAX: 18V
Alternative Parts (Cross-Reference): MB39C504WQN-G-AMERE1; M62291GP; MAX738AMJA/883B; 5962-9312101MPA;
Introduction Date: March 23, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 782000-LTC1475CS8-5#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1475CS8-5#PBF
Configuration / Function Buck; Buck, Buck-Boost, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3561EDD#TRPBF - 104608-LTC3561EDD#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT3570EFE#PBF - 072378-LT3570EFE#PBF - Win Source Electronics
Specs
Configuration / Function Step-Down (Buck) (1), Step-Up (Boost) (1), Linear (LDO) (1)
Package Type SSOP; Other; 20-TSSOP-EP
Life Cycle Stage Maturity; Active
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3680EMSE#PBF - 020414-LT3680EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - LT1242IS8#PBF - 1058075-LT1242IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
View Details