Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3680EMSE#PBF 020414-LT3680EMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020414-LT3680EMSE#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 230kHz to 2.45MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 0.79V Maximum Output Voltage: 30V Minimum Input Voltage: 3.6V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 020414-LT3680EMSE#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 230kHz to 2.45MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 0.79V Maximum Output Voltage: 30V Minimum Input Voltage: 3.6V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LT3680EMSE#PBF is a step-down DC/DC switching regulator designed for a wide input voltage range of 3.6V to 36V and capable of delivering a maximum output current of 3.5A. It features an adjustable output voltage from 0.79V to 30V, making it suitable for various applications including automotive battery regulation and power for portable products. The device operates with a low quiescent current of 75¬µA in Burst Mode, maintaining output ripple below 15mV, which enhances efficiency at low output currents. The LT3680EMSE#PBF supports an adjustable switching frequency from 200kHz to 2.4MHz and includes an integrated boost diode, thermal protection, and soft-start capability. It is available in a compact 10-pin MSOP package, which is thermally enhanced for improved heat dissipation. The operating temperature range is specified from -40¬8C to 125¬8C, ensuring reliability in demanding environments. This regulator is ideal for engineers looking for a versatile and efficient solution for their power management needs.

Datasheet Summary
Powered by GS/AI

The LT3680EMSE#PBF is a step-down DC/DC switching regulator designed for a wide input voltage range of 3.6V to 36V and capable of delivering a maximum output current of 3.5A. It features an adjustable output voltage from 0.79V to 30V, making it suitable for various applications including automotive battery regulation and power for portable products. The device operates with a low quiescent current of 75¬µA in Burst Mode, maintaining output ripple below 15mV, which enhances efficiency at low output currents. The LT3680EMSE#PBF supports an adjustable switching frequency from 200kHz to 2.4MHz and includes an integrated boost diode, thermal protection, and soft-start capability. It is available in a compact 10-pin MSOP package, which is thermally enhanced for improved heat dissipation. The operating temperature range is specified from -40¬8C to 125¬8C, ensuring reliability in demanding environments. This regulator is ideal for engineers looking for a versatile and efficient solution for their power management needs.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3680EMSE#PBF - 020414-LT3680EMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3680EMSE#PBF
020414-LT3680EMSE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3680EMSE#PBF 020414-LT3680EMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 020414-LT3680EMSE#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 230kHz to 2.45MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 0.79V Maximum Output Voltage: 30V Minimum Input Voltage: 3.6V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 020414-LT3680EMSE#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 230kHz to 2.45MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-MSOP-EP
Purpose: Step-Down
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 0.79V
Maximum Output Voltage: 30V
Minimum Input Voltage: 3.6V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 020414-LT3680EMSE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3680EMSE#PBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1304CS8-5 - 072253-LT1304CS8-5 - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374HVIR#PBF - 072268-LT1374HVIR#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3412AEUF#PBF - 020570-LTC3412AEUF#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-QFN (4x4)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1872BES6#TRMPBF - 101151-LTC1872BES6#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Transistor Driver
Package Type SOT23; Other; TSOT-23-6
View Details