Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435AIG#TRPBF 781948-LTC1435AIG#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781948-LTC1435AIG#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.209", 5.30mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: Up to 400kHz Control Features: Enable, Soft Start Supply Voltage: 3.5 V ~ 30 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC1435A Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Duty Cycle (Maximum): 99% Alternative Parts (Cross-Reference): TPS5300DAPR; TPS5300DAP; TPS5300DAPRG4; TPS5300DAPG4; Introduction Date: July 22, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781948-LTC1435AIG#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.209", 5.30mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: Up to 400kHz Control Features: Enable, Soft Start Supply Voltage: 3.5 V ~ 30 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC1435A Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Duty Cycle (Maximum): 99% Alternative Parts (Cross-Reference): TPS5300DAPR; TPS5300DAP; TPS5300DAPRG4; TPS5300DAPG4; Introduction Date: July 22, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435AIG#TRPBF - 781948-LTC1435AIG#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435AIG#TRPBF
781948-LTC1435AIG#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435AIG#TRPBF 781948-LTC1435AIG#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781948-LTC1435AIG#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.209", 5.30mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: Up to 400kHz Control Features: Enable, Soft Start Supply Voltage: 3.5 V ~ 30 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC1435A Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Duty Cycle (Maximum): 99% Alternative Parts (Cross-Reference): TPS5300DAPR; TPS5300DAP; TPS5300DAPRG4; TPS5300DAPG4; Introduction Date: July 22, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781948-LTC1435AIG#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SSOP (0.209", 5.30mm Width)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: Up to 400kHz
Control Features: Enable, Soft Start
Supply Voltage: 3.5 V ~ 30 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC1435A
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SSOP
Duty Cycle (Maximum): 99%
Alternative Parts (Cross-Reference): TPS5300DAPR; TPS5300DAP; TPS5300DAPRG4; TPS5300DAPG4;
Introduction Date: July 22, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781948-LTC1435AIG#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435AIG#TRPBF
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP (0.209", 5.30mm Width)
Special Features Multiple Outputs; Synchronous Rectification; Enable, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1301IS8#TRPBF - 1058112-LT1301IS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Programmable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3854EDDB#TRPBF - 103793-LTC3854EDDB#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 12-DFN (3x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435CG - 020472-LTC1435CG - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3407EDD#PBF - 072564-LTC3407EDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details