Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1426IS8#PBF 781944-LTC1426IS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781944-LTC1426IS8#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: Counting, PWM Data Interface: PWM Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 6 Number of D/A Converters: 2 INL/DNL (LSB): ±0.05 (Maximum), ±0.05 (Maximum) Family Name: LTC1426 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LTC1426IS8; LTC1426IS8#TR; LTC1426IS8#TRPBF; LTC1426CS8#TR; Introduction Date: May 30, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781944-LTC1426IS8#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: Counting, PWM Data Interface: PWM Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 6 Number of D/A Converters: 2 INL/DNL (LSB): ±0.05 (Maximum), ±0.05 (Maximum) Family Name: LTC1426 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LTC1426IS8; LTC1426IS8#TR; LTC1426IS8#TRPBF; LTC1426CS8#TR; Introduction Date: May 30, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1426IS8#PBF
781944-LTC1426IS8#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1426IS8#PBF 781944-LTC1426IS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 781944-LTC1426IS8#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: Counting, PWM Data Interface: PWM Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 6 Number of D/A Converters: 2 INL/DNL (LSB): ±0.05 (Maximum), ±0.05 (Maximum) Family Name: LTC1426 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LTC1426IS8; LTC1426IS8#TR; LTC1426IS8#TRPBF; LTC1426CS8#TR; Introduction Date: May 30, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781944-LTC1426IS8#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: Counting, PWM
Data Interface: PWM
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 6
Number of D/A Converters: 2
INL/DNL (LSB): ±0.05 (Maximum), ±0.05 (Maximum)
Family Name: LTC1426
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): LTC1426IS8; LTC1426IS8#TR; LTC1426IS8#TRPBF; LTC1426CS8#TR;
Introduction Date: May 30, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 781944-LTC1426IS8#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1426IS8#PBF
Interface Type PWM
Unlock Full Specs
to access all available technical data

Similar Products