Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2609IGN-1#PBF 782737-LTC2609IGN-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782737-LTC2609IGN-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: I2C Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Settling Time: 10μs (Typ) Number of D/A Converters: 4 INL/DNL (LSB): ±16, ±1 (Maximum) Family Name: LTC2609 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): MAX5581AEUP+; DAC1204U; MAX5815AWC+T; MAX5715AWC+T; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782737-LTC2609IGN-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: I2C Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Settling Time: 10μs (Typ) Number of D/A Converters: 4 INL/DNL (LSB): ±16, ±1 (Maximum) Family Name: LTC2609 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): MAX5581AEUP+; DAC1204U; MAX5815AWC+T; MAX5715AWC+T; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2609IGN-1#PBF
782737-LTC2609IGN-1#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2609IGN-1#PBF 782737-LTC2609IGN-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 782737-LTC2609IGN-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: I2C Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Settling Time: 10μs (Typ) Number of D/A Converters: 4 INL/DNL (LSB): ±16, ±1 (Maximum) Family Name: LTC2609 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): MAX5581AEUP+; DAC1204U; MAX5815AWC+T; MAX5715AWC+T; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782737-LTC2609IGN-1#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SSOP (0.154", 3.90mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Data Interface: I2C
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 16
Settling Time: 10μs (Typ)
Number of D/A Converters: 4
INL/DNL (LSB): ±16, ±1 (Maximum)
Family Name: LTC2609
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): MAX5581AEUP+; DAC1204U; MAX5815AWC+T; MAX5715AWC+T;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782737-LTC2609IGN-1#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2609IGN-1#PBF
Interface Type I2C; I2C
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1317842-LTC2636IMS-LMI10#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 16-TFSOP (0.118", 3.00mm Width)
Packing Method Bulk; Bulk
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2704CGW-14#PBF - 072540-LTC2704CGW-14#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; SSOP; 44-SSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type I2C; I2C
Package Type SOP; SSOP; 16-SSOP
Packing Method Tube; Tube/Rail
View Details