Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1669-1CS5#TRPBF 782162-LTC1669-1CS5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782162-LTC1669-1CS5# TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-5 Thin, TSOT-23-5 Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: I2C Reference Type: Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 10 Settling Time: 30μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±0.5, ±0.2 Family Name: LTC1669 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-5 Alternative Parts (Cross-Reference): MAX5510ETC+T; MAX5510ETC+; MAX5705AAUB+; MAX5805BAUB+T; Introduction Date: October 30, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782162-LTC1669-1CS5# TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-5 Thin, TSOT-23-5 Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: I2C Reference Type: Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 10 Settling Time: 30μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±0.5, ±0.2 Family Name: LTC1669 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-5 Alternative Parts (Cross-Reference): MAX5510ETC+T; MAX5510ETC+; MAX5705AAUB+; MAX5805BAUB+T; Introduction Date: October 30, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1669-1CS5#TRPBF
782162-LTC1669-1CS5#TRPBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1669-1CS5#TRPBF 782162-LTC1669-1CS5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782162-LTC1669-1CS5# TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-5 Thin, TSOT-23-5 Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: I2C Reference Type: Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 10 Settling Time: 30μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±0.5, ±0.2 Family Name: LTC1669 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-5 Alternative Parts (Cross-Reference): MAX5510ETC+T; MAX5510ETC+; MAX5705AAUB+; MAX5805BAUB+T; Introduction Date: October 30, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782162-LTC1669-1CS5#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: SOT-23-5 Thin, TSOT-23-5
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Data Interface: I2C
Reference Type: Internal
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 10
Settling Time: 30μs (Typ)
Number of D/A Converters: 1
INL/DNL (LSB): ±0.5, ±0.2
Family Name: LTC1669
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-5
Alternative Parts (Cross-Reference): MAX5510ETC+T; MAX5510ETC+; MAX5705AAUB+; MAX5805BAUB+T;
Introduction Date: October 30, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782162-LTC1669-1CS5#TRPBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1669-1CS5#TRPBF
Interface Type I2C; I2C
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tube; Tube
View Details
Specs
Interface Type Parallel; Parallel
Package Type SSOP
Packing Method Tube; Tube
View Details
Specs
Interface Type SPI; SPI
Package Type 10-DFN (3x3)
Packing Method Tube; Tube/Rail
View Details